Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32NSR

Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32NSR - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32NSR
SN74LS32 Quad 2-input positive-OR gates SN74LS32NSR
Quad 2-input positive-OR gates 14-SO 0 to 70

Quad 2-input positive-OR gates 14-SO 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3697-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3697-2-ND
Gates and Inverters 296-3697-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3697-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3697-6-ND
Gates and Inverters 296-3697-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 296-3697-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3697-1-ND
Gates and Inverters 296-3697-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS32NSR - 007117-SN74LS32NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS32NSR
007117-SN74LS32NSR
Logic - Logic - Gates and Inverters - SN74LS32NSR 007117-SN74LS32NSR
Manufacturer: Texas Instruments Win Source Part Number: 007117-SN74LS32NSR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Application Field: Used in Clock & Timing, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 007117-SN74LS32NSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Application Field: Used in Clock & Timing, Communications & Networking

Buy Now Datasheet
 - SN74LS32NSR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.25V Logic IC
705-SN74LS32NSR
5.25V Logic IC 705-SN74LS32NSR
4-Ch 2-Input OR Gate IC, TTL Output, 4.75-5.25V, 14-SO Product overview: SN74LS32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32NSR can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, TTL Output, 4.75-5.25V, 14-SO Product overview: SN74LS32NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LS32NSR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS32NSR
Gates and Inverters SN74LS32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LS32NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32NSR
Logic - Gates and Inverters SN74LS32NSR
IC GATE OR 4CH 2-INP 14SOP

IC GATE OR 4CH 2-INP 14SOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS32NSR
Logic Gates SN74LS32NSR
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Gates and Inverters - SN74LS32NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32NSR
Gates and Inverters SN74LS32NSR
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32NSR
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32NSR 296-3697-2-ND 007117-SN74LS32NSR SN74LS32NSR 705-SN74LS32NSR SN74LS32NSR SN74LS32NSR SN74LS32NSR SN74LS32NSR SN74LS32NSR
Product Name SN74LS32 Quad 2-input positive-OR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS32NSR 5.25V Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR GATE OR; OR Gate NOT; OR OR; OR Gate OR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 22 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0380 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54ACT00 Quadruple 2-Input Positive-NAND Gate - 5962-8769901MCA - Texas Instruments
Specs
Gate Type NAND
Logic Family ACT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54AS805B Hex 2-Input NOR Drivers - 5962-8779401RA - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic IC - 705-5421DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type AND
IC Package Type Other; Bulk
View Details
3 suppliers