Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32NE4

Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32NE4 - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32NE4
SN74LS32 Quad 2-input positive-OR gates SN74LS32NE4
Quad 2-input positive-OR gates 14-PDIP 0 to 70

Quad 2-input positive-OR gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-36151-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36151-5-ND
Gates and Inverters 296-36151-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74LS32NE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32NE4
Gates and Inverters SN74LS32NE4
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32NE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32NE4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32NE4
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Logic - Gates and Inverters - SN74LS32NE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32NE4
Logic - Gates and Inverters SN74LS32NE4
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS32NE4
Logic Gates SN74LS32NE4
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32NE4 296-36151-5-ND SN74LS32NE4 SN74LS32NE4 SN74LS32NE4 SN74LS32NE4
Product Name SN74LS32 Quad 2-input positive-OR gates Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates
Gate Type OR OR OR; OR Gate OR NOT; OR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 22 ns 22 ns
Operating Current 0.0380 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54H50FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 705-54F10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
 - 4012BDCQR - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
2 suppliers