Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32N

Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32N - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32N
SN74LS32 Quad 2-input positive-OR gates SN74LS32N
Quad 2-input positive-OR gates 14-PDIP 0 to 70

Quad 2-input positive-OR gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-1658-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-1658-5-ND
Gates and Inverters 296-1658-5-ND
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS32N - 007116-SN74LS32N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS32N
007116-SN74LS32N
Logic - Logic - Gates and Inverters - SN74LS32N 007116-SN74LS32N
Manufacturer: Texas Instruments Win Source Part Number: 007116-SN74LS32N Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS32 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Alternative Parts (Cross-Reference): SN74LS32NG; HD74LS32P; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2028 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 007116-SN74LS32N
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS32
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Alternative Parts (Cross-Reference): SN74LS32NG; HD74LS32P;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS32N
5V Logic IC 705-SN74LS32N
4-ch 2-input OR Gate IC, 5V, TTL Output, PDIP Product overview: SN74LS32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32N can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 5V, TTL Output, PDIP Product overview: SN74LS32N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic Gates - 307569 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307569
Logic Gates 307569
Quad 2i/p OR gate,SN74LS32N DIP14

Quad 2i/p OR gate,SN74LS32N DIP14

Supplier's Site
Logic Gates - 307569P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
307569P
Logic Gates 307569P
Quad 2i/p OR gate,SN74LS32N DIP14

Quad 2i/p OR gate,SN74LS32N DIP14

Supplier's Site
Logic Gates - 9232341 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
9232341
Logic Gates 9232341
Quad 2i/p OR gate,SN74LS32N DIP14

Quad 2i/p OR gate,SN74LS32N DIP14

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS32N
Logic Gates SN74LS32N
Logic Gates Quad 2-Input

Logic Gates Quad 2-Input

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site
Gates and Inverters - SN74LS32N - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS32N
Gates and Inverters SN74LS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Quad Or Gate, 2I/p, Dip-14; Logic Function Texas Instruments - 08F7225 - Newark, An Avnet Company
Chicago, IL, United States
Quad Or Gate, 2I/p, Dip-14; Logic Function Texas Instruments
08F7225
Quad Or Gate, 2I/p, Dip-14; Logic Function Texas Instruments 08F7225
QUAD OR GATE, 2I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS32; Logic IC Family:74LS; Supply Voltage Min:4.75V; Supply Voltage Max:5.25VRoHS Compliant: Yes

QUAD OR GATE, 2I/P, DIP-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:DIP; Product Range:74LS32; Logic IC Family:74LS; Supply Voltage Min:4.75V; Supply Voltage Max:5.25VRoHS Compliant: Yes

Supplier's Site
Logic, Quad 2-Input Or Gate, 14Dip; Logic Family / Base Number Texas Instruments - 61AH2954 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2-Input Or Gate, 14Dip; Logic Family / Base Number Texas Instruments
61AH2954
Logic, Quad 2-Input Or Gate, 14Dip; Logic Family / Base Number Texas Instruments 61AH2954
LOGIC, QUAD 2-INPUT OR GATE, 14DIP; Logic Family / Base Number:74LS32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2-INPUT OR GATE, 14DIP; Logic Family / Base Number:74LS32; Logic Type:OR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS32N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32N
Logic - Gates and Inverters SN74LS32N
IC GATE OR 4CH 2-INP 14DIP

IC GATE OR 4CH 2-INP 14DIP

Supplier's Site Datasheet
Logic IC - 7733570 - Radwell International
Willingboro, NJ, United States
Logic IC
7733570
Logic IC 7733570
LOGIC IC, OR GATE, QUAD, 2 INPUTS, 8MA, 4.75 V TO 5.25 V, 14 PINS, DIP, 74LS32. FREE 2 YEAR RADWELL WARRANTY

LOGIC IC, OR GATE, QUAD, 2 INPUTS, 8MA, 4.75 V TO 5.25 V, 14 PINS, DIP, 74LS32. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Gates and Inverters - SN74LS32N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32N
Gates and Inverters SN74LS32N
OR Gate IC 4 Channel 14-PDIP

OR Gate IC 4 Channel 14-PDIP

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited Radwell International Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32N 296-1658-5-ND 007116-SN74LS32N 705-SN74LS32N 307569 307569P SN74LS32N SN74LS32N SN74LS32N 08F7225 61AH2954 SN74LS32N 7733570 SN74LS32N
Product Name SN74LS32 Quad 2-input positive-OR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS32N 5V Logic IC Logic Gates Logic Gates Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad Or Gate, 2I/p, Dip-14; Logic Function Texas Instruments Logic, Quad 2-Input Or Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Logic IC Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE Or OR; OR OR OR; OR Gate OR; OR NOT; OR OR OR; OR Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 5.25 v 4.75V ~ 5.25V 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS Or OR
Propagation Delay 22 ns 22 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0380 mA 8 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products