Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32DRG4

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32DRG4 - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32DRG4
SN74LS32 Quad 2-input positive-OR gates SN74LS32DRG4
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74LS32DRG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS32DRG4-ND
Gates and Inverters SN74LS32DRG4-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257791-SN74LS32DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257791-SN74LS32DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257791-SN74LS32DRG4
Win Source Part Number: 1257791-SN74LS32DRG4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LS Number of Circuits: 4 Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400µA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LS32

Win Source Part Number: 1257791-SN74LS32DRG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LS
Number of Circuits: 4
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400µA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LS32

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS32DRG4
5V SOIC Logic IC 705-SN74LS32DRG4
4-ch 2-input OR Gate IC, 5V, 22ns, SOIC, TTL Output Product overview: SN74LS32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32DRG4 can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 5V, 22ns, SOIC, TTL Output Product overview: SN74LS32DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS32DRG4
Logic Gates SN74LS32DRG4
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32DRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32DRG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32DRG4
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS32DRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32DRG4
Logic - Gates and Inverters SN74LS32DRG4
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS32DRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32DRG4
Gates and Inverters SN74LS32DRG4
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32DRG4 SN74LS32DRG4-ND 1257791-SN74LS32DRG4 705-SN74LS32DRG4 SN74LS32DRG4 SN74LS32DRG4 SN74LS32DRG4 SN74LS32DRG4
Product Name SN74LS32 Quad 2-input positive-OR gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters 5V SOIC Logic IC Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR NOT; OR OR; OR Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0380 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details