Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32DR

Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32DR - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32DR
SN74LS32 Quad 2-input positive-OR gates SN74LS32DR
Quad 2-input positive-OR gates 14-SOIC 0 to 70

Quad 2-input positive-OR gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS32DR - 105764-SN74LS32DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS32DR
105764-SN74LS32DR
Logic - Logic - Gates and Inverters - SN74LS32DR 105764-SN74LS32DR
Manufacturer: Texas Instruments Win Source Part Number: 105764-SN74LS32DR Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 105764-SN74LS32DR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - SN74LS32DR - Rochester Electronics
Newburyport, MA, United States
OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

OR Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.25V SOIC Logic IC
705-SN74LS32DR
5.25V SOIC Logic IC 705-SN74LS32DR
4-ch 2-input OR Gate IC, 4.75-5.25V, TTL Output, SOIC Product overview: SN74LS32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32DR can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 4.75-5.25V, TTL Output, SOIC Product overview: SN74LS32DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-14891-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14891-2-ND
Gates and Inverters 296-14891-2-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14891-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14891-6-ND
Gates and Inverters 296-14891-6-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-14891-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14891-1-ND
Gates and Inverters 296-14891-1-ND
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LS32DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS32DR
Gates and Inverters SN74LS32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS32DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32DR
Gates and Inverters SN74LS32DR
OR Gate IC 4 Channel 14-SOIC

OR Gate IC 4 Channel 14-SOIC

Buy Now
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LS32DR
Logic ICs >> Gates SN74LS32DR
4.75V~5.25V 4 22ns@5V,15pF ORGate SOIC-14 Gates ROHS

4.75V~5.25V 4 22ns@5V,15pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS32DR
Logic Gates SN74LS32DR
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS32DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32DR
Logic - Gates and Inverters SN74LS32DR
IC GATE OR 4CH 2-INP 14SOIC

IC GATE OR 4CH 2-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32DR 105764-SN74LS32DR SN74LS32DR 705-SN74LS32DR 296-14891-2-ND SN74LS32DR SN74LS32DR SN74LS32DR SN74LS32DR SN74LS32DR SN74LS32DR
Product Name SN74LS32 Quad 2-input positive-OR gates Logic - Logic - Gates and Inverters - SN74LS32DR 5.25V SOIC Logic IC Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic ICs >> Gates Logic Gates Logic - Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE OR OR; OR Gate OR OR; OR Gate NOT; OR
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V~5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 22 ns 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0380 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-54LS10FMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - 5454FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
SN54AC10 Triple 3-Input Positive-NAND Gates - 5962-8761001CA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details
4 suppliers
 - 4002BDM - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers