Texas Instruments SN74LS32 Quad 2-input positive-OR gates SN74LS32DBR

Description
Quad 2-input positive-OR gates 14-SSOP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input positive-OR gates 14-SSOP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS32 Quad 2-input positive-OR gates - SN74LS32DBR - Texas Instruments
Dallas, TX, United States
SN74LS32 Quad 2-input positive-OR gates
SN74LS32DBR
SN74LS32 Quad 2-input positive-OR gates SN74LS32DBR
Quad 2-input positive-OR gates 14-SSOP 0 to 70

Quad 2-input positive-OR gates 14-SSOP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-38802-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38802-2-ND
Gates and Inverters 296-38802-2-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Gates and Inverters - 296-38802-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38802-1-ND
Gates and Inverters 296-38802-1-ND
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS32DBR - 1254958-SN74LS32DBR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS32DBR
1254958-SN74LS32DBR
Logic - Logic - Gates and Inverters - SN74LS32DBR 1254958-SN74LS32DBR
Manufacturer: Texas Instruments Win Source Part Number: 1254958-SN74LS32DBR Series: 74LS Packaging: Reel - TR Operating Temperature Range: 0°C ~ 70°C Package: 14-SSOP (0.209", 5.30mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 400μA, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS32 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-SSOP Alternative Parts (Cross-Reference): SN74LS32MEL; SN74LS32MG; SN74LS32DR2G; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254958-SN74LS32DBR
Series: 74LS
Packaging: Reel - TR
Operating Temperature Range: 0°C ~ 70°C
Package: 14-SSOP (0.209", 5.30mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 400μA, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 22ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SSOP
Alternative Parts (Cross-Reference): SN74LS32MEL; SN74LS32MG; SN74LS32DR2G;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V SSOP Logic IC
705-SN74LS32DBR
5V SSOP Logic IC 705-SN74LS32DBR
4-Ch 2-Input OR Gate IC, 5V, TTL Output, 22ns, SSOP Product overview: SN74LS32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32DBR can be used for catalog matching and distributor lookup.

4-Ch 2-Input OR Gate IC, 5V, TTL Output, 22ns, SSOP Product overview: SN74LS32DBR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS32DBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS32DBR - Rochester Electronics
Newburyport, MA, United States
74LS32 - Quadruple 2-Input Positive OR Gates

74LS32 - Quadruple 2-Input Positive OR Gates

Supplier's Site Datasheet
Gates and Inverters - SN74LS32DBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS32DBR
Gates and Inverters SN74LS32DBR
OR Gate IC 4 Channel 14-SSOP

OR Gate IC 4 Channel 14-SSOP

Buy Now
Logic - Gates and Inverters - SN74LS32DBR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS32DBR
Logic - Gates and Inverters SN74LS32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS32DBR
Logic Gates SN74LS32DBR
Logic Gates Quad 2-input Positive-OR gates

Logic Gates Quad 2-input Positive-OR gates

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS32DBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS32DBR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS32DBR
IC GATE OR 4CH 2-INP 14SSOP

IC GATE OR 4CH 2-INP 14SSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS32DBR 296-38802-2-ND 1254958-SN74LS32DBR 705-SN74LS32DBR SN74LS32DBR SN74LS32DBR SN74LS32DBR SN74LS32DBR SN74LS32DBR
Product Name SN74LS32 Quad 2-input positive-OR gates Gates and Inverters Logic - Logic - Gates and Inverters - SN74LS32DBR 5V SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Logic Gates Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR; OR Gate NOT; OR OR
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 22 ns 22 ns 22 ns 22 ns
Operating Current 0.0380 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 4011BDC - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Inputs 2
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
2 suppliers
SN54ALS11A Triple 3-Input Positive-AND Gates - 5962-86841012A - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
SN54LS26-SP Quadruple 2-Input High-Voltage Interface Positive-NAND Gates - 5962-7602001VDA - Texas Instruments
Specs
Gate Type NAND
Logic Family LS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
6 suppliers