Texas Instruments SN74LS31 Hex Delay Elements for Generating Delay Lines SN74LS31D

Description
Hex Delay Elements for Generating Delay Lines 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Hex Delay Elements for Generating Delay Lines 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS31 Hex Delay Elements for Generating Delay Lines - SN74LS31D - Texas Instruments
Dallas, TX, United States
SN74LS31 Hex Delay Elements for Generating Delay Lines
SN74LS31D
SN74LS31 Hex Delay Elements for Generating Delay Lines SN74LS31D
Hex Delay Elements for Generating Delay Lines 16-SOIC 0 to 70

Hex Delay Elements for Generating Delay Lines 16-SOIC 0 to 70

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Specialty Logic - 1256231-SN74LS31D - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Specialty Logic
1256231-SN74LS31D
Integrated Circuits (ICs) - Logic - Specialty Logic 1256231-SN74LS31D
Win Source Part Number: 1256231-SN74LS31D Category: Integrated Circuits (ICs)>Logic - Specialty Logic Series: 74LS Standard Package: 40 Mounting: SMD (SMT) Logic Type: Delay Element Number of Bits: 6 Supply Voltage: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 66 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-33992-5,SN74LS31 D,SN74LS31DE4,TEXTIS SN74LS31D,SN74LS31DG 4,SN74LS31DG4,2156-S N74LS31D,SN74LS31DE4 Base Product Number: 74LS31

Win Source Part Number: 1256231-SN74LS31D
Category: Integrated Circuits (ICs)>Logic - Specialty Logic
Series: 74LS
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: Delay Element
Number of Bits: 6
Supply Voltage: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 66 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-33992-5,SN74LS31D,SN74LS31DE4,TEXTISSN74LS31D,SN74LS31DG4,SN74LS31DG4,2156-SN74LS31D,SN74LS31DE4
Base Product Number: 74LS31

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
703-SN74LS31D
5V SOIC Logic IC 703-SN74LS31D
6-Ch NAND Delay Line IC, 95ns, SOIC, 5V Product overview: SN74LS31D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31D can be used for catalog matching and distributor lookup.

6-Ch NAND Delay Line IC, 95ns, SOIC, 5V Product overview: SN74LS31D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS31D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS31D 1256231-SN74LS31D 703-SN74LS31D
Product Name SN74LS31 Hex Delay Elements for Generating Delay Lines Integrated Circuits (ICs) - Logic - Specialty Logic 5V SOIC Logic IC
Supply Voltage 5V; 5 5.25V
Logic Family LS
Propagation Delay 95 ns
Operating Current 20 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S02FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 705-54LS132F - ERSAELECTRONICS PTE. LTD.
Texas Instruments
View Details
2 suppliers