Texas Instruments SN74LS30 8-input positive-NAND gates SN74LS30NSR

Description
8-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS30 8-input positive-NAND gates - SN74LS30NSR - Texas Instruments
Dallas, TX, United States
SN74LS30 8-input positive-NAND gates
SN74LS30NSR
SN74LS30 8-input positive-NAND gates SN74LS30NSR
8-input positive-NAND gates 14-SO 0 to 70

8-input positive-NAND gates 14-SO 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS30NSR - 007115-SN74LS30NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS30NSR
007115-SN74LS30NSR
Logic - Logic - Gates and Inverters - SN74LS30NSR 007115-SN74LS30NSR
Manufacturer: Texas Instruments Win Source Part Number: 007115-SN74LS30NSR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Current - Quiescent (Max): 800μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOP Dimension: 14-SOIC (0.209", 5.30mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 007115-SN74LS30NSR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 800μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOP
Dimension: 14-SOIC (0.209", 5.30mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Industrial

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS30NSR
5V Logic IC 705-SN74LS30NSR
8-Input NAND Gate IC, 5V, SOP, 20ns PD Product overview: SN74LS30NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30NSR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 5V, SOP, 20ns PD Product overview: SN74LS30NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS30NSR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, LS Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-28849-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-28849-2-ND
Gates and Inverters 296-28849-2-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS30NSR
Logic Gates SN74LS30NSR
Logic Gates 8-input positive NAND gates

Logic Gates 8-input positive NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS30NSR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS30NSR
Logic - Gates and Inverters SN74LS30NSR
IC GATE NAND 1CH 8-INP 14SOP

IC GATE NAND 1CH 8-INP 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS30NSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS30NSR
Gates and Inverters SN74LS30NSR
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS30NSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS30NSR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS30NSR
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS30NSR 007115-SN74LS30NSR 705-SN74LS30NSR SN74LS30NSR 296-28849-2-ND SN74LS30NSR SN74LS30NSR SN74LS30NSR SN74LS30NSR
Product Name SN74LS30 8-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS30NSR 5V Logic IC Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate NAND; NAND GATE AND; NAND NAND NOT; NAND NAND; NAND Gate NAND
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 22 ns 20 ns 20 ns 20 ns
Operating Current 0.0060 mA 0.8000 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 4085BDC - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CERDIP
View Details
2 suppliers
Gates and Inverters - Multi-Function, Configurable - 100121FC - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.2V ~ 5.7V
Inputs 9
View Details
2 suppliers
SN54ALS08 Quadruple 2-Input Positive-AND Gates - 5962-8684201DA - Texas Instruments
Specs
Gate Type AND
Logic Family ALS
Propagation Delay 14 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100118DC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details