8-input positive-NAND gates 14-PDIP 0 to 70
IC NAND 1-CIR 8-IN 14-PDIP
Logic Gates 8-input positive NAND gates
IC GATE NAND 1CH 8-INP 14DIP
NAND Gate IC 1 Channel 14-PDIP
| Texas Instruments | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS30NE4 | 296-SN74LS30NE4-ND | SN74LS30NE4 | SN74LS30NE4 | SN74LS30NE4 |
| Product Name | SN74LS30 8-input positive-NAND gates | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | NAND | NAND | NAND | NAND; NAND Gate | |
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Logic Family | LS | ||||
| Propagation Delay | 22 ns | 20 ns | |||
| Operating Current | 0.0060 mA | 8 mA |