Texas Instruments 5V SOIC Logic IC SN74LS30DRG4

Description
8-Input NAND Gate IC, 74LS Series, SOIC-14, 5V Product overview: SN74LS30DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
8-Input NAND Gate IC, 74LS Series, SOIC-14, 5V Product overview: SN74LS30DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS30DRG4
5V SOIC Logic IC 705-SN74LS30DRG4
8-Input NAND Gate IC, 74LS Series, SOIC-14, 5V Product overview: SN74LS30DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DRG4 can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 74LS Series, SOIC-14, 5V Product overview: SN74LS30DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS30DRG4 - 1095091-SN74LS30DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS30DRG4
1095091-SN74LS30DRG4
Logic - Logic - Gates and Inverters - SN74LS30DRG4 1095091-SN74LS30DRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095091-SN74LS30DRG4 Packaging: Tape & Reel (TR) Number of Circuits: 1 Mounting: SMD (SMT) Number of Inputs: 8 Operating Supply Voltage: 5 V Number of Elements: 1 Weight: 129.387224 mg Number of Pins: 14 Number of Gates: 1 High Level Output Current: -16 mA Number of Outputs: 1 Low Level Output Current: 400 µA Propagation Delay: 20 ns Output Current: 8 mA Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Logic Function: NAND Number of Input Lines: 8 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095091-SN74LS30DRG4
Packaging: Tape & Reel (TR)
Number of Circuits: 1
Mounting: SMD (SMT)
Number of Inputs: 8
Operating Supply Voltage: 5 V
Number of Elements: 1
Weight: 129.387224 mg
Number of Pins: 14
Number of Gates: 1
High Level Output Current: -16 mA
Number of Outputs: 1
Low Level Output Current: 400 µA
Propagation Delay: 20 ns
Output Current: 8 mA
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Logic Function: NAND
Number of Input Lines: 8
Number of Output Lines: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates
Product Number 705-SN74LS30DRG4 1095091-SN74LS30DRG4
Product Name 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS30DRG4
Gate Type NAND; NAND GATE NOT
Supply Voltage 5.25V 5 V
Inputs 8 8
Propagation Delay 20 ns 20 ns
Unlock Full Specs
to access all available technical data

Similar Products

8-input NAND gate - 74AHC30PW/G400J - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - 5486FMQB - Acme Chip Technology Co., Limited
Specs
Gate Type XOR
IC Package Type Other; 14-CFlatPack
View Details
2 suppliers
Logic Gates - 2138992P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details