Texas Instruments SN74LS30 8-input positive-NAND gates SN74LS30DR

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS30 8-input positive-NAND gates - SN74LS30DR - Texas Instruments
Dallas, TX, United States
SN74LS30 8-input positive-NAND gates
SN74LS30DR
SN74LS30 8-input positive-NAND gates SN74LS30DR
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5.25V SOIC Logic IC
705-SN74LS30DR
5.25V SOIC Logic IC 705-SN74LS30DR
8-Input NAND Gate IC, 74LS Series, SOIC, 5.25V Product overview: SN74LS30DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DR can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 74LS Series, SOIC, 5.25V Product overview: SN74LS30DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS30DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 1-Func, 8-Input, TTL, PDSO14

NAND Gate, LS Series, 1-Func, 8-Input, TTL, PDSO14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS30DR - 112399-SN74LS30DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS30DR
112399-SN74LS30DR
Logic - Logic - Gates and Inverters - SN74LS30DR 112399-SN74LS30DR
Manufacturer: Texas Instruments Win Source Part Number: 112399-SN74LS30DR Packaging: Reel - TR Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Current - Quiescent (Max): 500μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112399-SN74LS30DR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 500μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-SN74LS30DRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LS30DRCT-ND
Gates and Inverters 296-SN74LS30DRCT-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LS30DRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LS30DRTR-ND
Gates and Inverters 296-SN74LS30DRTR-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-SN74LS30DRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LS30DRDKR-ND
Gates and Inverters 296-SN74LS30DRDKR-ND
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - SN74LS30DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS30DR
Gates and Inverters SN74LS30DR
NAND Gate IC 1 Channel 14-SOIC

NAND Gate IC 1 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS30DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS30DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS30DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS30DR
Logic - Gates and Inverters SN74LS30DR
IC GATE NAND 1CH 8-INP 14SOIC

IC GATE NAND 1CH 8-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS30DR 705-SN74LS30DR SN74LS30DR 112399-SN74LS30DR 296-SN74LS30DRCT-ND SN74LS30DR SN74LS30DR SN74LS30DR
Product Name SN74LS30 8-input positive-NAND gates 5.25V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS30DR Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 20 ns 20 ns 20 ns
Operating Current 0.0060 mA 8 mA 0.5000 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers