Texas Instruments SN74LS30 8-input positive-NAND gates SN74LS30DG4

Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
8-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS30 8-input positive-NAND gates - SN74LS30DG4 - Texas Instruments
Dallas, TX, United States
SN74LS30 8-input positive-NAND gates
SN74LS30DG4
SN74LS30 8-input positive-NAND gates SN74LS30DG4
8-input positive-NAND gates 14-SOIC 0 to 70

8-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS30DG4
5V SOIC Logic IC 705-SN74LS30DG4
8-Input NAND Gate IC, 20ns, 5V, SOIC Product overview: SN74LS30DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DG4 can be used for catalog matching and distributor lookup.

8-Input NAND Gate IC, 20ns, 5V, SOIC Product overview: SN74LS30DG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30DG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS30DG4 - 065556-SN74LS30DG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS30DG4
065556-SN74LS30DG4
Logic - Logic - Gates and Inverters - SN74LS30DG4 065556-SN74LS30DG4
Manufacturer: Texas Instruments Win Source Part Number: 065556-SN74LS30DG4 Packaging: Tube/Rail Number of Circuits: 1 Mounting: SMD (SMT) Logic Type: NAND Gate Number of Inputs: 8 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 065556-SN74LS30DG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS30DG4 705-SN74LS30DG4 065556-SN74LS30DG4
Product Name SN74LS30 8-input positive-NAND gates 5V SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS30DG4
Gate Type NAND NAND; NAND GATE NOT; NAND; NAND Gate
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V
Logic Family LS
Propagation Delay 22 ns 20 ns 20 ns
Operating Current 0.0060 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Gates and Inverters - 5453DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
SN54HC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8404101VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 5V; 5
Logic Family HC
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05DM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers