8-input positive-NAND gates 14-SOIC 0 to 70
Manufacturer: Texas Instruments
Win Source Part Number: 139052-SN74LS30D
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: SMD (SMT)
Logic Type: NAND Gate
Number of Inputs: 8
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Current - Quiescent (Max): 500μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
8-Input NAND Gate IC, 74LS Series, SOIC, 5V Product overview: SN74LS30D from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS30D can be used for catalog matching and distributor lookup.
NAND Gate IC 1 Channel 14-SOIC
NAND Gate, LS Series, 1-Func, 8-Input, TTL, PDSO14
IC GATE NAND 1CH 8-INP 14SOIC
Logic Gates 8-input positive NAND gates
IC GATE NAND 1CH 8-INP 14SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS30D | 139052-SN74LS30D | 705-SN74LS30D | 296-33991-5-ND | SN74LS30D | SN74LS30D | SN74LS30D | SN74LS30D | SN74LS30D |
| Product Name | SN74LS30 8-input positive-NAND gates | Logic - Logic - Gates and Inverters - SN74LS30D | 5V SOIC Logic IC | Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | |
| Gate Type | NAND | NOT; NAND; NAND Gate | NAND; NAND GATE | NAND | AND; NAND | NOT; NAND | NAND; NAND Gate | NAND | |
| Supply Voltage | 5V; 5 | 4.75 V ~ 5.25 V | 5.25V | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |||
| Logic Family | LS | TTL | |||||||
| Propagation Delay | 22 ns | 20 ns | 20 ns | 20 ns | |||||
| Operating Current | 0.0060 mA | 0.5000 mA | 8 mA |