Texas Instruments SN74LS293 4-Bit Binary Counters SN74LS293NE4

Description
4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote
Description
4-Bit Binary Counters 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

4-bit binary counters available in a 14-pin PDIP package with an operating temperature range of 0 to 70°C.

Datasheet Summary
Powered by GS/AI

4-bit binary counters available in a 14-pin PDIP package with an operating temperature range of 0 to 70°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS293 4-Bit Binary Counters - SN74LS293NE4 - Texas Instruments
Dallas, TX, United States
SN74LS293 4-Bit Binary Counters
SN74LS293NE4
SN74LS293 4-Bit Binary Counters SN74LS293NE4
4-Bit Binary Counters 14-PDIP 0 to 70

4-Bit Binary Counters 14-PDIP 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number SN74LS293NE4
Product Name SN74LS293 4-Bit Binary Counters
Supply Voltage 5V; 5.25
Package Type PDIP,SOIC
Logic Family LS
Number of Stages (Bits) 4 bits
Unlock Full Specs
to access all available technical data

Similar Products

CD4059A CMOS Programmable Divide-by-N Counter - CD4059AEE4 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
Integrated Circuits (ICs) - Logic - Counters, Dividers - 54LS193DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
CD4017B CMOS Decade Counter with 10 Decoded Outputs - CD4017BMG4 - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 18
Package Type PDIP,SO,SOIC,TSSOP
View Details
5 suppliers
Counters, Dividers - 54LS169FM - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type 16-CFlatpack
Clock Frequency 20 MHz
View Details
2 suppliers