Texas Instruments Logic - Logic - Specialty Logic - SN74LS292N SN74LS292N

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254946-SN74LS292N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Programmable Frequency Dividers/Digital Timers Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS292 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS292NE4; SN74LS292N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254946-SN74LS292N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Programmable Frequency Dividers/Digital Timers Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS292 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS292NE4; SN74LS292N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LS292N - 1254946-SN74LS292N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS292N
1254946-SN74LS292N
Logic - Logic - Specialty Logic - SN74LS292N 1254946-SN74LS292N
Manufacturer: Texas Instruments Win Source Part Number: 1254946-SN74LS292N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: 16-DIP (0.300", 7.62mm) Logic Type: Programmable Frequency Dividers/Digital Timers Supply Voltage: 4.75 V ~ 5.25 V Family Name: SN74LS292 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 16-PDIP Alternative Parts (Cross-Reference): SN74LS292NE4; SN74LS292N3; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254946-SN74LS292N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: 16-DIP (0.300", 7.62mm)
Logic Type: Programmable Frequency Dividers/Digital Timers
Supply Voltage: 4.75 V ~ 5.25 V
Family Name: SN74LS292
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-PDIP
Alternative Parts (Cross-Reference): SN74LS292NE4; SN74LS292N3;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 1254946-SN74LS292N
Product Name Logic - Logic - Specialty Logic - SN74LS292N
Gate Type Programmable Frequency Dividers/Digital Timers
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F02FMQB - 907378-54F02FMQB - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
Logic Gates - 7705327P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details
Quad 2-Input NAND, Schmitt - MYXAF54RHC132/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS27DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details