Texas Instruments Logic - Logic - Specialty Logic - SN74LS283NSRG4 SN74LS283NSRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254945-SN74LS283NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254945-SN74LS283NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LS283NSRG4 - 1254945-SN74LS283NSRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS283NSRG4
1254945-SN74LS283NSRG4
Logic - Logic - Specialty Logic - SN74LS283NSRG4 1254945-SN74LS283NSRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254945-SN74LS283NSR G4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1254945-SN74LS283NSRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now
LS SERIES, 4-BIT ADDER/SUBTRACTOR, PDSO16, GREEN, SOP-16 Product overview: SN74LS283NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS283NSRG4 can be used for catalog matching and distributor lookup.

LS SERIES, 4-BIT ADDER/SUBTRACTOR, PDSO16, GREEN, SOP-16 Product overview: SN74LS283NSRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS283NSRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 1254945-SN74LS283NSRG4 703-SN74LS283NSRG4
Product Name Logic - Logic - Specialty Logic - SN74LS283NSRG4 Logic IC
Logic Family FAST
Gate Type Binary Full Adder
Supply Voltage 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 74AHCT132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 54LS51DM - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
View Details
2 suppliers
Logic Gates - 7705305P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; AND
Logic Family AND
Inputs 2
View Details