Texas Instruments Logic - Logic - Specialty Logic - SN74LS283NSR SN74LS283NSR

Description
Manufacturer: Texas Instruments Win Source Part Number: 117414-SN74LS283NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 117414-SN74LS283NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LS283NSR - 117414-SN74LS283NSR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS283NSR
117414-SN74LS283NSR
Logic - Logic - Specialty Logic - SN74LS283NSR 117414-SN74LS283NSR
Manufacturer: Texas Instruments Win Source Part Number: 117414-SN74LS283NSR Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Binary Full Adder with Fast Carry Number of Bits: 4 Supply Voltage: 4.75 V to 5.25 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-SO Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 117414-SN74LS283NSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Binary Full Adder Single-Element 4-Bit 16-Pin SOP T/R Product overview: SN74LS283NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS283NSR can be used for catalog matching and distributor lookup.

Binary Full Adder Single-Element 4-Bit 16-Pin SOP T/R Product overview: SN74LS283NSR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS283NSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 117414-SN74LS283NSR 703-SN74LS283NSR
Product Name Logic - Logic - Specialty Logic - SN74LS283NSR Logic IC
Gate Type Binary Full Adder with Fast Carry Binary Full Adder
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
IC Package Type Other; 16-SO Other; SOP
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details
Inverters ICs - 8228653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Output Type Push Pull
Logic Family Inverter
View Details
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details
Dual 3-Input Majority Voter w/ error output - MYXAP54RHC301/V - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details