4-Bit Binary Full Adder IC, 5V, PDIP, 24ns Prop Delay Product overview: SN74LS283N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Specialty Logic ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 703-SN74LS283N can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 081217-SN74LS283N
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Binary Full Adder with Fast Carry
Number of Bits: 4
Supply Voltage: 4.75 V to 5.25 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-SO
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Logic Gates | Logic Gates |
| Product Number | 703-SN74LS283N | 081217-SN74LS283N |
| Product Name | 5V Logic IC | Logic - Logic - Specialty Logic - SN74LS283N |
| Gate Type | Binary Full Adder | Binary Full Adder with Fast Carry |
| Supply Voltage | 5.25V | |
| Propagation Delay | 24 ns |