Texas Instruments Logic - Logic - Specialty Logic - SN74LS283D SN74LS283D

Description
Manufacturer: Texas Instruments Win Source Part Number: 934632-SN74LS283D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Binary Full Adder with Fast Carry IC 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS283 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS283DG4, SN74LS283DE4, 296-33986-5, SN74LS283D-ND, SN74LS283DE4-ND, SN74LS283DG4-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 934632-SN74LS283D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Binary Full Adder with Fast Carry IC 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS283 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS283DG4, SN74LS283DE4, 296-33986-5, SN74LS283D-ND, SN74LS283DE4-ND, SN74LS283DG4-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Specialty Logic - SN74LS283D - 934632-SN74LS283D - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Specialty Logic - SN74LS283D
934632-SN74LS283D
Logic - Logic - Specialty Logic - SN74LS283D 934632-SN74LS283D
Manufacturer: Texas Instruments Win Source Part Number: 934632-SN74LS283D Series: 74LS Operating Temperature Range: 0°C ~ 70°C Features: Binary Full Adder with Fast Carry IC 16-SOIC Package: 16-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: 74LS283 Categories: Integrated Circuits (ICs) Case / Package: 16-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 40 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: SN74LS283DG4, SN74LS283DE4, 296-33986-5, SN74LS283D-ND, SN74LS283DE4-ND, SN74LS283DG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 934632-SN74LS283D
Series: 74LS
Operating Temperature Range: 0°C ~ 70°C
Features: Binary Full Adder with Fast Carry IC 16-SOIC
Package: 16-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: 74LS283
Categories: Integrated Circuits (ICs)
Case / Package: 16-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 40
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: SN74LS283DG4, SN74LS283DE4, 296-33986-5, SN74LS283D-ND, SN74LS283DE4-ND, SN74LS283DG4-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Gates
Product Number 934632-SN74LS283D
Product Name Logic - Logic - Specialty Logic - SN74LS283D
Logic Family FAST
Unlock Full Specs
to access all available technical data

Similar Products

Logic Gates - 7989102 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type XOR; Xor
Supply Voltage 5.5 v
Logic Family Xor
View Details
Hex Inverter - AP54RHC04ELT/BLT/ALT - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type TSSOP; Other; TSSOP
View Details
Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers