Texas Instruments SN74LS27 Triple 3-input positive-NOR gates SN74LS27N

Description
Triple 3-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Triple 3-input positive-NOR gates 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS27 Triple 3-input positive-NOR gates - SN74LS27N - Texas Instruments
Dallas, TX, United States
SN74LS27 Triple 3-input positive-NOR gates
SN74LS27N
SN74LS27 Triple 3-input positive-NOR gates SN74LS27N
Triple 3-input positive-NOR gates 14-PDIP 0 to 70

Triple 3-input positive-NOR gates 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-14890-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-14890-5-ND
Gates and Inverters 296-14890-5-ND
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS27N
5V Logic IC 705-SN74LS27N
3-Input NOR Gate IC, 5V, 3-Ch, Bipolar, PDIP Product overview: SN74LS27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27N can be used for catalog matching and distributor lookup.

3-Input NOR Gate IC, 5V, 3-Ch, Bipolar, PDIP Product overview: SN74LS27N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS27N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS27N - Rochester Electronics
Newburyport, MA, United States
NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

NOR Gate, LS Series, 3-Func, 3-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS27N - 084022-SN74LS27N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS27N
084022-SN74LS27N
Logic - Logic - Gates and Inverters - SN74LS27N 084022-SN74LS27N
Manufacturer: Texas Instruments Win Source Part Number: 084022-SN74LS27N Packaging: Tube/Rail Number of Circuits: 3 Mounting: Through Hole Logic Type: NOR Gate Number of Inputs: 3 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 084022-SN74LS27N
Packaging: Tube/Rail
Number of Circuits: 3
Mounting: Through Hole
Logic Type: NOR Gate
Number of Inputs: 3
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 15ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS27N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS27N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS27N
Logic Gates SN74LS27N
Logic Gates Triple 3-input Positive-NOR gates

Logic Gates Triple 3-input Positive-NOR gates

Buy Now Datasheet
Gates and Inverters - SN74LS27N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS27N
Gates and Inverters SN74LS27N
NOR Gate IC 3 Channel 14-PDIP

NOR Gate IC 3 Channel 14-PDIP

Buy Now
Logic - Gates and Inverters - SN74LS27N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS27N
Logic - Gates and Inverters SN74LS27N
IC GATE NOR 3CH 3-INP 14DIP

IC GATE NOR 3CH 3-INP 14DIP

Supplier's Site Datasheet
Ic, Gate; Logic Family / Base Number Texas Instruments - 33AH4898 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
33AH4898
Ic, Gate; Logic Family / Base Number Texas Instruments 33AH4898
IC, GATE; Logic Family / Base Number:74LS27; Logic Type:NOR; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:74LS27; Logic Type:NOR; Output Current:8mA; No. of Inputs:3; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS27N 296-14890-5-ND 705-SN74LS27N SN74LS27N 084022-SN74LS27N SN74LS27N SN74LS27N SN74LS27N SN74LS27N 33AH4898
Product Name SN74LS27 Triple 3-input positive-NOR gates Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS27N Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters Logic - Gates and Inverters Ic, Gate; Logic Family / Base Number Texas Instruments
Gate Type NOR NOR NOR; NOR GATE OR; NOR NOT; NOR; NOR Gate NOR NOR; NOR Gate NOT; NOR NOR; NOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V
Logic Family LS TTL
Propagation Delay 15 ns 15 ns 15 ns 15 ns
Operating Current 0.0260 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-8852201RA - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
CD54HCT132 CMOS 8-Input NAND/AND Gate - 5962-8984501CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details