Texas Instruments High-Performance Analog Latches SN74LS279ANS

Description
SN74LS279A Quad /S-/R latches
Request a Quote Datasheet
Description
SN74LS279A Quad /S-/R latches
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LS279ANS - Rochester Electronics
Newburyport, MA, United States
SN74LS279A Quad /S-/R latches

SN74LS279A Quad /S-/R latches

Supplier's Site Datasheet
Latches - 296-SN74LS279ANS-ND - DigiKey
Thief River Falls, MN, United States
PROTOTYPE

PROTOTYPE

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS279ANS
Integrated Circuits (ICs) - Logic - Latches SN74LS279ANS
PROTOTYPE

PROTOTYPE

Supplier's Site
Latches - SN74LS279ANS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
S-R Latch 4 Channel 1:1 IC Standard 16-SO

S-R Latch 4 Channel 1:1 IC Standard 16-SO

Buy Now Datasheet

Technical Specifications

  Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS279ANS 296-SN74LS279ANS-ND SN74LS279ANS SN74LS279ANS
Product Name Latches Integrated Circuits (ICs) - Logic - Latches Latches
Package Type SOP16; SOP "16-SOIC (0.209"", 5.30mm Width)"; SOIC 16-SOIC (0.209\", 5.30mm Width); SOIC
Latch Type S-R
Output Characteristics Standard
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC373 Octal Transparent Latches with 3-State Outputs - CD74AC373M96 - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
View Details
6 suppliers
Logic - Latches - 74ALVCH16373TX - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Octal Latch - 8283 - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Power Dissipation 1000 milliwatts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP
View Details