Octal D-Type Flip-Flops With Clear 20-PDIP 0 to 70
D Flip-Flop, LS Series, 8-Func, Positive Edge Triggered, 8-Bit, True Output, TTL, PDIP20
IC FF D-TYPE 1-ELE 8-BIT 20-PDIP
IC FF D-TYPE SNGL 8BIT 20DIP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-DIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LS273NE4 | SN74LS273NE4 | 296-SN74LS273NE4-ND | SN74LS273NE4 | SN74LS273NE4 |
| Product Name | SN74LS273 Octal D-Type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | D | ||
| Supply Voltage | 5V; 5 | 4.75V ~ 5.25V | 4.75V ~ 5.25V | ||
| Propagation Delay | 27 ns | 27 ns | |||
| fMAX | 35 MHz | ||||
| Operating Current | 27 mA |