Texas Instruments High-Performance Analog Logic - Gates and Inverters SN74LS26NSRG4

Description
IC GATE NAND OPEN 4CH 2-IN 14SOP
Datasheet
Description
IC GATE NAND OPEN 4CH 2-IN 14SOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Gates and Inverters - SN74LS26NSRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS26NSRG4
Logic - Gates and Inverters SN74LS26NSRG4
IC GATE NAND OPEN 4CH 2-IN 14SOP

IC GATE NAND OPEN 4CH 2-IN 14SOP

Supplier's Site Datasheet
Gates and Inverters - SN74LS26NSRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS26NSRG4
Gates and Inverters SN74LS26NSRG4
NAND Gate IC 4 Channel Open Collector 14-SO

NAND Gate IC 4 Channel Open Collector 14-SO

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates
Product Number SN74LS26NSRG4 SN74LS26NSRG4
Product Name Logic - Gates and Inverters Gates and Inverters
Gate Type NOT; NAND NAND; NAND Gate
Supply Voltage 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Low Level Output Current (Sink) 8 mA
High Level Output Current (Source) 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Specs
Gate Type NOT
View Details
2 suppliers
Gates and Inverters - 1727-3157-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 54LS37FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Logic Gates - 2222724 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type NOT; Inverter
Logic Family Inverter
Inputs 1
View Details