Rochester Electronics Gates and Inverters 5482W/R

Description
IC
Datasheet
Description
IC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 5482W/R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
5482W/R
Gates and Inverters 5482W/R
IC

IC

Buy Now
Logic - Gates and Inverters - 5482W/R - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
5482W/R
Logic - Gates and Inverters 5482W/R
2-BIT BINARY FULL ADDERS

2-BIT BINARY FULL ADDERS

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates
Product Number 5482W/R 5482W/R
Product Name Gates and Inverters Logic - Gates and Inverters
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Gates and Inverters - 54F04/BCA - 907379-54F04/BCA - Win Source Electronics
Specs
Gate Type NOT
View Details
5 suppliers
5-Channel 100MHz Transceiver - MYXAP54RHC806/Q - Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
2-input EXCLUSIVE-OR gate - 74AHC1G86GZYL - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT8065-1 SOT8065-1
View Details
2 suppliers