Texas Instruments SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26N

Description
Quad 2-input high-voltage interface positive-NAND gates 14-PDIP 0 to 70
Request a Quote
Description
Quad 2-input high-voltage interface positive-NAND gates 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LS26N is a quad 2-input high-voltage interface positive-NAND gate designed by Texas Instruments. It features a 14-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This device is suitable for applications requiring high-voltage logic levels, providing reliable performance in digital circuits. The SN74LS26N is characterized by its low power consumption and fast switching speeds, making it a viable option for various electronic projects. Its quad configuration allows for multiple gates to be integrated into a single package, optimizing board space and simplifying circuit design.

Datasheet Summary
Powered by GS/AI

The SN74LS26N is a quad 2-input high-voltage interface positive-NAND gate designed by Texas Instruments. It features a 14-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius. This device is suitable for applications requiring high-voltage logic levels, providing reliable performance in digital circuits. The SN74LS26N is characterized by its low power consumption and fast switching speeds, making it a viable option for various electronic projects. Its quad configuration allows for multiple gates to be integrated into a single package, optimizing board space and simplifying circuit design.

Suppliers

Company
Product
Description
Supplier Links
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates - SN74LS26N - Texas Instruments
Dallas, TX, United States
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates
SN74LS26N
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26N
Quad 2-input high-voltage interface positive-NAND gates 14-PDIP 0 to 70

Quad 2-input high-voltage interface positive-NAND gates 14-PDIP 0 to 70

Buy Now Datasheet
Singapore, Singapore
5V Logic IC
705-SN74LS26N
5V Logic IC 705-SN74LS26N
4-Ch 2-In Bipolar NAND Gate IC, 5V, PDIP Product overview: SN74LS26N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS26N can be used for catalog matching and distributor lookup.

4-Ch 2-In Bipolar NAND Gate IC, 5V, PDIP Product overview: SN74LS26N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS26N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LS26N - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDIP14

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS26N - 795042-SN74LS26N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS26N
795042-SN74LS26N
Logic - Logic - Gates and Inverters - SN74LS26N 795042-SN74LS26N
Manufacturer: Texas Instruments Win Source Part Number: 795042-SN74LS26N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: -, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Family Name: SN74LS26 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Alternative Parts (Cross-Reference): DM74LS26N; SN74LS26N; DM74LS26M; SN74LS03N; SN74LS38N; SN74LS38NG; Introduction Date: January 01, 2002 ECCN: EAR99 Country of Origin: Malaysia, Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795042-SN74LS26N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 32ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Family Name: SN74LS26
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Alternative Parts (Cross-Reference): DM74LS26N; SN74LS26N; DM74LS26M; SN74LS03N; SN74LS38N; SN74LS38NG;
Introduction Date: January 01, 2002
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-26511-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26511-5-ND
Gates and Inverters 296-26511-5-ND
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Gates and Inverters - SN74LS26N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS26N
Gates and Inverters SN74LS26N
NAND Gate IC 4 Channel Open Collector 14-PDIP

NAND Gate IC 4 Channel Open Collector 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS26N
Logic Gates SN74LS26N
Logic Gates Quad 2-in hi-vltg Positive-NAND gates

Logic Gates Quad 2-in hi-vltg Positive-NAND gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS26N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS26N
Logic - Gates and Inverters SN74LS26N
IC GATE NAND OPEN 4CH 2-IN 14DIP

IC GATE NAND OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments - 37AJ1144 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments
37AJ1144
Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments 37AJ1144
LOGIC, QUAD 2IN POS-NAND GATE, 14DIP; Logic Family / Base Number:74LS26; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS-NAND GATE, 14DIP; Logic Family / Base Number:74LS26; Logic Type:NAND; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Logic IC - 16857506 - Radwell International
Willingboro, NJ, United States
Logic IC
16857506
Logic IC 16857506
NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

NAND GATE, LS SERIES, 4-FUNC, 2-INPUT, TTL, PDIP14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS26N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS26N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS26N
IC GATE NAND 4CH 2-INP 14DIP

IC GATE NAND 4CH 2-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Radwell International Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS26N 705-SN74LS26N SN74LS26N 795042-SN74LS26N 296-26511-5-ND SN74LS26N SN74LS26N SN74LS26N 37AJ1144 16857506 SN74LS26N
Product Name SN74LS26 Quad 2-input high-voltage interface positive-NAND gates 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS26N Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Logic, Quad 2In Pos-Nand Gate, 14Dip; Logic Family / Base Number Texas Instruments Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 5V; 5 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 5.25V
Logic Family LS TTL
Propagation Delay 32 ns 32 ns 32 ns 32 ns
Operating Current 0.0044 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products