Texas Instruments SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26D

Description
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates - SN74LS26D - Texas Instruments
Dallas, TX, United States
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates
SN74LS26D
SN74LS26 Quad 2-input high-voltage interface positive-NAND gates SN74LS26D
Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70

Quad 2-input high-voltage interface positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
 - SN74LS26D - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

NAND Gate, LS Series, 4-Func, 2-Input, TTL, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 296-49901-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-49901-ND
Gates and Inverters 296-49901-ND
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS26D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS26D
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS26D
IC GATE NAND 4CH 2-INP 14SOIC

IC GATE NAND 4CH 2-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS26D - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS26D
Logic - Gates and Inverters SN74LS26D
IC GATE NAND OPEN 4CH 2IN 14SOIC

IC GATE NAND OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS26D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS26D
Gates and Inverters SN74LS26D
NAND Gate IC 4 Channel Open Collector 14-SOIC

NAND Gate IC 4 Channel Open Collector 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS26D SN74LS26D 296-49901-ND SN74LS26D SN74LS26D SN74LS26D
Product Name SN74LS26 Quad 2-input high-voltage interface positive-NAND gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NAND AND; NAND NAND NAND NOT; NAND NAND; NAND Gate
Supply Voltage 5V; 5 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 32 ns 32 ns
Operating Current 0.0044 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

 - 4001BDMQB - Rochester Electronics
Specs
Gate Type OR; NOR
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers
Gates and Inverters - 4019BDM - Quarktwin Technology Ltd.
Specs
IC Package Type DIP; Other; 14-CDIP (0.300\", 7.62mm)
View Details
Gates and Inverters - 54S140FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers