Texas Instruments SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs SN74LS266N

Description
Quad 2-input exclusive-NOR gates with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-NOR gates with open collector outputs 14-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs - SN74LS266N - Texas Instruments
Dallas, TX, United States
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs
SN74LS266N
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs SN74LS266N
Quad 2-input exclusive-NOR gates with open collector outputs 14-PDIP 0 to 70

Quad 2-input exclusive-NOR gates with open collector outputs 14-PDIP 0 to 70

Buy Now Datasheet
Gates and Inverters - 296-3681-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3681-5-ND
Gates and Inverters 296-3681-5-ND
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-PDIP

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
5V 8mA Logic IC - 705-SN74LS266N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 8mA Logic IC
705-SN74LS266N
5V 8mA Logic IC 705-SN74LS266N
4-ch XNOR Gate IC, 5V, 8mA, 30ns, PDIP Product overview: SN74LS266N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS266N can be used for catalog matching and distributor lookup.

4-ch XNOR Gate IC, 5V, 8mA, 30ns, PDIP Product overview: SN74LS266N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 8mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, 8mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS266N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS266N - 765573-SN74LS266N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS266N
765573-SN74LS266N
Logic - Logic - Gates and Inverters - SN74LS266N 765573-SN74LS266N
Manufacturer: Texas Instruments Win Source Part Number: 765573-SN74LS266N Series: 74LS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Features: Open Collector Package: 14-DIP (0.300", 7.62mm) Number of Circuits: 4 Logic Type: XNOR (Exclusive NOR) Number of Inputs: 2 Current - Output High, Low: -, 8mA Operating Supply Voltage: 4.75 V ~ 5.25 V Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits (ICs) Manufacturer Package: 14-PDIP Maximum Quiescent Current: 13mA Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 765573-SN74LS266N
Series: 74LS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Features: Open Collector
Package: 14-DIP (0.300", 7.62mm)
Number of Circuits: 4
Logic Type: XNOR (Exclusive NOR)
Number of Inputs: 2
Current - Output High, Low: -, 8mA
Operating Supply Voltage: 4.75 V ~ 5.25 V
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-PDIP
Maximum Quiescent Current: 13mA
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
Ic, Gate; Logic Family / Base Number Texas Instruments - 54AH1487 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Gate; Logic Family / Base Number Texas Instruments
54AH1487
Ic, Gate; Logic Family / Base Number Texas Instruments 54AH1487
IC, GATE; Logic Family / Base Number:74LS266; Logic Type:XNOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

IC, GATE; Logic Family / Base Number:74LS266; Logic Type:XNOR; Output Current:8mA; No. of Inputs:2; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; Logic IC Base RoHS Compliant: Yes

Supplier's Site
Gates and Inverters - SN74LS266N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS266N
Gates and Inverters SN74LS266N
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-PDIP

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-PDIP

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS266N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS266N
Logic - Gates and Inverters SN74LS266N
IC GATE XNOR OPEN 4CH 2-IN 14DIP

IC GATE XNOR OPEN 4CH 2-IN 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS266N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS266N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS266N
IC GATE XNOR 4CH 2-INP 14DIP

IC GATE XNOR 4CH 2-INP 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS266N
Logic Gates SN74LS266N
Logic Gates Quad 2-In w/ OC Out

Logic Gates Quad 2-In w/ OC Out

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS266N 296-3681-5-ND 705-SN74LS266N 765573-SN74LS266N 54AH1487 SN74LS266N SN74LS266N SN74LS266N SN74LS266N
Product Name SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs Gates and Inverters 5V 8mA Logic IC Logic - Logic - Gates and Inverters - SN74LS266N Ic, Gate; Logic Family / Base Number Texas Instruments Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type NOR XNOR NOR; XNOR; NOR GATE, XNOR NOT; NOR; XNOR (Exclusive NOR) NOR; XNOR; XNOR NOR; XNOR; XNOR (Exclusive NOR) NOT; NOR; XNOR NOR; XNOR
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS
Propagation Delay 30 ns 30 ns 30 ns 30 ns
Operating Current 0.0130 mA 8 mA 8 mA 13 mA
Unlock Full Specs
to access all available technical data

Similar Products