Texas Instruments SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs SN74LS266DG4

Description
Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs - SN74LS266DG4 - Texas Instruments
Dallas, TX, United States
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs
SN74LS266DG4
SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs SN74LS266DG4
Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70

Quad 2-input exclusive-NOR gates with open collector outputs 14-SOIC 0 to 70

Buy Now Datasheet
Gates and Inverters - SN74LS266DG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LS266DG4-ND
Gates and Inverters SN74LS266DG4-ND
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS266DG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS266DG4
Logic - Gates and Inverters SN74LS266DG4
IC GATE XNOR OPEN 4CH 2IN 14SOIC

IC GATE XNOR OPEN 4CH 2IN 14SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS266DG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS266DG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS266DG4
IC GATE XNOR 4CH 2-INP 14SOIC

IC GATE XNOR 4CH 2-INP 14SOIC

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LS266DG4
Logic Gates SN74LS266DG4
Logic Gates Quad 2 input exclusive NOR gates

Logic Gates Quad 2 input exclusive NOR gates

Buy Now Datasheet
Gates and Inverters - SN74LS266DG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS266DG4
Gates and Inverters SN74LS266DG4
XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

XNOR (Exclusive NOR) IC 4 Channel Open Collector 14-SOIC

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS266DG4 SN74LS266DG4-ND SN74LS266DG4 SN74LS266DG4 SN74LS266DG4 SN74LS266DG4
Product Name SN74LS266 Quad 2-input exclusive-NOR gates with open collector outputs Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type NOR XNOR NOT; NOR; XNOR NOR; XNOR NOR; XNOR; XNOR (Exclusive NOR)
Supply Voltage 5V; 5 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS
Propagation Delay 30 ns 30 ns
Operating Current 0.0130 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54AC02DM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 2V ~ 6V
Inputs 2
View Details
Dual Logic IC - 705-54LS21DMQB - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type AND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54S30DM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details