Texas Instruments High-Performance Analog Latches SN74LS259BNSR

Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet
Description
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latches - SN74LS259BNSR-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now Datasheet
Logic - Latches - SN74LS259BNSR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS259BNSR
Logic - Latches SN74LS259BNSR
IC 8BIT ADDRESSBLE LATCH 16SO

IC 8BIT ADDRESSBLE LATCH 16SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LS259BNSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS259BNSR
Integrated Circuits (ICs) - Logic - Latches SN74LS259BNSR
IC 8BIT ADDRESSBLE LATCH 16SO

IC 8BIT ADDRESSBLE LATCH 16SO

Supplier's Site
Latches - SN74LS259BNSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SO

Buy Now

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS259BNSR-ND SN74LS259BNSR SN74LS259BNSR SN74LS259BNSR
Product Name Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type Addressable D D
Output Characteristics Standard
Supply Voltage 4.75V ~ 5.25V 4.75V ~ 5.25V
Low-level Output Current (Sink) 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC573 Octal Transparent Non-Inverting Latches with 3-State Outputs - CD74AC573MG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 1.5V; 3.3V; 5V; 1.5,3.3,5
Operating Current 0.0800 mA
View Details
5 suppliers
Logic - Latches - 74HCT573DB,112-NXP - Lingto Electronic Limited
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 6 mA
High-level Output Current (Source) 6 mA
View Details