Texas Instruments SN74LS259B Octal addressable latches SN74LS259BN

Description
Octal addressable latches 16-PDIP 0 to 70
Request a Quote Datasheet
Description
Octal addressable latches 16-PDIP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS259B Octal addressable latches - SN74LS259BN - Texas Instruments
Dallas, TX, United States
SN74LS259B Octal addressable latches
SN74LS259BN
SN74LS259B Octal addressable latches SN74LS259BN
Octal addressable latches 16-PDIP 0 to 70

Octal addressable latches 16-PDIP 0 to 70

Buy Now Datasheet
Latches - 296-14889-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LS259BN
030198-SN74LS259BN
Logic - Logic - Latches - SN74LS259BN 030198-SN74LS259BN
Manufacturer: Texas Instruments Win Source Part Number: 030198-SN74LS259BN Packaging: Tube/Rail Mounting: Through Hole Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400μA, 8mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 16-PDIP Supply Voltage - Operating: 4.75 V to 5.25 V Propagation Delay Time (ns): 19ns Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 030198-SN74LS259BN
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400μA, 8mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 16-PDIP
Supply Voltage - Operating: 4.75 V to 5.25 V
Propagation Delay Time (ns): 19ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Octal Addressable Latches, 74Lc259; Logic Family / Base Number Texas Instruments - 26AJ9446 - Newark, An Avnet Company
Chicago, IL, United States
Octal Addressable Latches, 74Lc259; Logic Family / Base Number Texas Instruments
26AJ9446
Octal Addressable Latches, 74Lc259; Logic Family / Base Number Texas Instruments 26AJ9446
OCTAL ADDRESSABLE LATCHES, 74LC259; Logic Family / Base Number:74LS259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:19ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

OCTAL ADDRESSABLE LATCHES, 74LC259; Logic Family / Base Number:74LS259; Latch Type:Addressable; IC Output Type:Standard; Propagation Delay:19ns; Output Current:8mA; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; RoHS Compliant: Yes

Supplier's Site
Latches - SN74LS259BN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

D-Type, Addressable 1 Channel 1:8 IC Standard 16-PDIP

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LS259BN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS259BN
Integrated Circuits (ICs) - Logic - Latches SN74LS259BN
IC 8-BIT ADDRESSBLE LATCH 16-DIP

IC 8-BIT ADDRESSBLE LATCH 16-DIP

Supplier's Site
Logic - Latches - SN74LS259BN - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS259BN
Logic - Latches SN74LS259BN
IC 8-BIT ADDRESSBLE LATCH 16-DIP

IC 8-BIT ADDRESSBLE LATCH 16-DIP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS259BN 296-14889-5-ND 030198-SN74LS259BN 26AJ9446 SN74LS259BN SN74LS259BN SN74LS259BN
Product Name SN74LS259B Octal addressable latches Latches Logic - Logic - Latches - SN74LS259BN Octal Addressable Latches, 74Lc259; Logic Family / Base Number Texas Instruments Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches
Latch Type Addressable D Addressable D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75 V ~ 5.25 V 4.75V ~ 5.25V
Operating Current 36 mA
Propagation Delay 30 ns 19 ns 19 ns 19 ns 19 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGVRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
SN54AHC573 Octal Transparent D-type Latches With 3-State Outputs - 5962-9685601QSA - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 3.3V; 5V; 3.3,5
View Details
2 suppliers
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details