Texas Instruments SN74LS259B Octal addressable latches SN74LS259BD

Description
Octal addressable latches 16-SOIC 0 to 70
Request a Quote Datasheet
Description
Octal addressable latches 16-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS259B Octal addressable latches - SN74LS259BD - Texas Instruments
Dallas, TX, United States
SN74LS259B Octal addressable latches
SN74LS259BD
SN74LS259B Octal addressable latches SN74LS259BD
Octal addressable latches 16-SOIC 0 to 70

Octal addressable latches 16-SOIC 0 to 70

Buy Now Datasheet
Latches - SN74LS259BD-ND - DigiKey
Thief River Falls, MN, United States
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257287-SN74LS259BD
Integrated Circuits (ICs) - Logic - Latches 1257287-SN74LS259BD
Win Source Part Number: 1257287-SN74LS259BD Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LS Package: Tube Standard Package: 40 Mounting: SMD (SMT) Logic Type: D-Type, Addressable Output Type: Standard Current - Output High, Low: 400µA, 8mA Independent Circuits: 1 Delay Time - Propagation: 19ns Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SOIC Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS259BDE4,SN74LS 259BDG4,TEXTISSN74LS 259BD,SN74LS259BDG4, 2156-SN74LS259BD,SN7 4LS259BDE4 Base Product Number: 74LS259

Win Source Part Number: 1257287-SN74LS259BD
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LS
Package: Tube
Standard Package: 40
Mounting: SMD (SMT)
Logic Type: D-Type, Addressable
Output Type: Standard
Current - Output High, Low: 400µA, 8mA
Independent Circuits: 1
Delay Time - Propagation: 19ns
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SOIC
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS259BDE4,SN74LS259BDG4,TEXTISSN74LS259BD,SN74LS259BDG4,2156-SN74LS259BD,SN74LS259BDE4
Base Product Number: 74LS259

Buy Now Datasheet
Logic - Latches - SN74LS259BD - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LS259BD
Logic - Latches SN74LS259BD
IC 8BIT ADDRESSBLE LATCH 16-SOIC

IC 8BIT ADDRESSBLE LATCH 16-SOIC

Supplier's Site Datasheet
Latches - SN74LS259BD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

D-Type, Addressable 1 Channel 1:8 IC Standard 16-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Latches - SN74LS259BD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LS259BD
Integrated Circuits (ICs) - Logic - Latches SN74LS259BD
IC 8BIT ADDRESSBLE LATCH 16-SOIC

IC 8BIT ADDRESSBLE LATCH 16-SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LS259BD SN74LS259BD-ND 1257287-SN74LS259BD SN74LS259BD SN74LS259BD SN74LS259BD
Product Name SN74LS259B Octal addressable latches Latches Integrated Circuits (ICs) - Logic - Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type Addressable D Addressable D D
Supply Voltage 5V; 5 4.75V ~ 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V
Operating Current 36 mA
Propagation Delay 30 ns 19 ns 19 ns 19 ns
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC373-SP Octal D-type Transparent Latches With 3-State Outputs - 5962-8407201VRA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0800 mA
View Details
CY74FCT162373T 16-Bit Transparent D-Type Latches with 3-State Outputs - 74FCT162373ATPVCT - Texas Instruments
Specs
Latch Type D
Supply Voltage 5V; 5
Operating Current 0.5000 mA
View Details
7 suppliers
Latches - 74F373LC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 20-CLCC
View Details
2 suppliers
SN74ALVCH162373 16-Bit Transparent D-Type Latch with 3-State Outputs - 74ALVCH162373ZQLR - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
5 suppliers