Texas Instruments Standard Linear and Logic 8-bit 5V SOIC Logic IC SN74LS259BD

Description
Octal Addressable Latch, 8-Bit, 16-SOIC, 5V, 30ns, Logic IC Product overview: SN74LS259BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS259BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Octal Addressable Latch, 8-Bit, 16-SOIC, 5V, 30ns, Logic IC Product overview: SN74LS259BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS259BD can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 5V SOIC Logic IC
708-SN74LS259BD
8-bit 5V SOIC Logic IC 708-SN74LS259BD
Octal Addressable Latch, 8-Bit, 16-SOIC, 5V, 30ns, Logic IC Product overview: SN74LS259BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS259BD can be used for catalog matching and distributor lookup.

Octal Addressable Latch, 8-Bit, 16-SOIC, 5V, 30ns, Logic IC Product overview: SN74LS259BD from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 8-bit, 5V, SOIC, Latches. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 708-SN74LS259BD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates
Product Number 708-SN74LS259BD
Product Name 8-bit 5V SOIC Logic IC
Gate Type Shift Register, D-Type
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type D-Type
Supply Voltage 5 V
Logic Family ABT
View Details
Gates and Inverters - 54LS260FM - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 5
View Details
Quad 2-Input NOR - MYXAP54RHC02/V - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
 - 5420/BDA - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type Other; CFP14
View Details
4 suppliers