Texas Instruments Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders SN74LS258BNSRE4

Description
Win Source Part Number: 1256575-SN74LS258BNS RE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS25 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1256575-SN74LS258BNS RE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS25 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
1256575-SN74LS258BNSRE4
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 1256575-SN74LS258BNSRE4
Win Source Part Number: 1256575-SN74LS258BNS RE4 Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders Series: 74LS Type: Multiplexer Standard Package: 2,000 Mounting: SMD (SMT) Current - Output High, Low: 2.6mA, 24mA Independent Circuits: 1 Voltage Supply Source: Single Supply Voltage - Supply: 4.75V ~ 5.25V Package / Case: 16-SOIC (0.209", 5.30mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LS25 Product Status: Obsolete

Win Source Part Number: 1256575-SN74LS258BNSRE4
Category: Integrated Circuits (ICs)>Logic - Signal Switches, Multiplexers, Decoders
Series: 74LS
Type: Multiplexer
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output High, Low: 2.6mA, 24mA
Independent Circuits: 1
Voltage Supply Source: Single Supply
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 16-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LS25
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Decoders and Demultiplexers
Product Number 1256575-SN74LS258BNSRE4
Product Name Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
Supply Voltage 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

1.5 V to 5.5 V, dual 4-channel switch analog multiplexer and demultiplexer with injection-current control - NMUX1309PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +6.0
Package Type SOT403-1 SOT403-1
Operating Temperature 125 C (257 F)
View Details
Specs
Supply Voltage 3V ~ 18V
Package Type SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 1222833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder; Demultiplexer; Decoder/Demultiplexer
Input Lines 3
Output Lines 8
View Details