Quadruple 2-Line To 1-Line Data Selectors/Multiplexe
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, PDSO16
Multiplexer 4 x 2:1 16-SOIC
IC, DATA SELECTOR/MUX, SMD, SOIC16; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC MULTIPLEXER 4 X 2:1 16SOIC
| Texas Instruments | Rochester Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers | Logic Multiplexers |
| Product Number | SN74LS257BD | SN74LS257BD | SN74LS257BD | 26AJ9445 | SN74LS257BD |
| Product Name | SN74LS257B Quadruple 2-Line To 1-Line Data Selectors/Multiplexers With 3-State Outputs | Signal Switches, Multiplexers, Decoders | Ic, Data Selector/mux, Smd, Soic16; Msl Texas Instruments | Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders | |
| Output Characteristics | 3-State | ||||
| Supply Voltage | 4.75 | 4.75V ~ 5.25V | |||
| Package Type | PDIP,SO,SOIC | SOIC; SOIC16 | SOIC; 16-SOIC (0.154\", 3.90mm Width) | SOIC | |
| Logic Family | LS | TTL |