Texas Instruments SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 76002012A

Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Description
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 20-LCCC -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN54LS157 is a quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments. It features a 20-pin LCCC package and operates over a temperature range of -55°C to 125°C. This device allows for the selection of one of two data sources to be routed to a single output line, making it suitable for various digital applications. The part number 76002012A is specifically noted as active and in production. The device is constructed with a lead finish of SnPb and is not RoHS compliant. This product is ideal for engineers looking for reliable data selection in their designs.

Datasheet Summary
Powered by GS/AI

The SN54LS157 is a quadruple 2-line to 1-line data selector/multiplexer designed by Texas Instruments. It features a 20-pin LCCC package and operates over a temperature range of -55°C to 125°C. This device allows for the selection of one of two data sources to be routed to a single output line, making it suitable for various digital applications. The part number 76002012A is specifically noted as active and in production. The device is constructed with a lead finish of SnPb and is not RoHS compliant. This product is ideal for engineers looking for reliable data selection in their designs.

Suppliers

Company
Product
Description
Supplier Links
SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers - 76002012A - Texas Instruments
Dallas, TX, United States
SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers
76002012A
SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 76002012A
Quadruple 2-Line To 1-Line Data Selectors/Multiplexe rs 20-LCCC -55 to 125

Quadruple 2-Line To 1-Line Data Selectors/Multiplexers 20-LCCC -55 to 125

Buy Now Datasheet
 - 76002012A - Rochester Electronics
Newburyport, MA, United States
Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, CQCC20

Multiplexer, LS Series, 4-Func, 2 Line Input, 1 Line Output, True Output, TTL, CQCC20

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders
76002012A
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders 76002012A
QUADRUPLE 2-LINE TO 1-LINE DATA

QUADRUPLE 2-LINE TO 1-LINE DATA

Supplier's Site
Signal Switches, Multiplexers, Decoders - 76002012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
76002012A
Signal Switches, Multiplexers, Decoders 76002012A
Data Selector/Multiplexer 4 x 2:1 20-LCCC (8.89x8.89)

Data Selector/Multiplexer 4 x 2:1 20-LCCC (8.89x8.89)

Buy Now Datasheet
Signal Switches, Multiplexers, Decoders - 76002012A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Signal Switches, Multiplexers, Decoders
76002012A
Signal Switches, Multiplexers, Decoders 76002012A
SN54LS157 QUADRUPLE 2-LINE TO 1-

SN54LS157 QUADRUPLE 2-LINE TO 1-

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers Logic Multiplexers
Product Number 76002012A 76002012A 76002012A 76002012A 76002012A
Product Name SN54LS157 Quadruple 2-Line To 1-Line Data Selectors/Multiplexers Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders Signal Switches, Multiplexers, Decoders
Supply Voltage 4.5 4.5V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74CBT16245DGGRE4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 4V ~ 5.5V
Package Type SOP; 48-TFSOP (0.240\", 6.10mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Signal Switches, Multiplexers, Decoders - 54LS42FMQB - Acme Chip Technology Co., Limited
Specs
Package Type 16-CFlatPack
Operating Current 0.4000 to 4 mA
View Details
Signal Switches, Multiplexers, Decoders - 74CBTLV3125DBQRG4 - Quarktwin Technology Ltd.
Specs
Supply Voltage 3.6V; 2.3V ~ 3.6V
Package Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Signal Switches, Multiplexers, Decoders - 8412801EA - Quarktwin Technology Ltd.
Specs
Supply Voltage 2V ~ 6V
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers