Texas Instruments Integrated Circuits (ICs) - PMIC - Display Drivers SN74LS247NG4

Description
Win Source Part Number: 1253564-SN74LS247NG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 25 Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS247NE4,SN74LS2 47NE4 Base Product Number: 74LS247
Request a Quote Datasheet
Description
Win Source Part Number: 1253564-SN74LS247NG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 25 Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS247NE4,SN74LS2 47NE4 Base Product Number: 74LS247
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Display Drivers - 1253564-SN74LS247NG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Display Drivers
1253564-SN74LS247NG4
Integrated Circuits (ICs) - PMIC - Display Drivers 1253564-SN74LS247NG4
Win Source Part Number: 1253564-SN74LS247NG4 Category: Integrated Circuits (ICs)>PMIC - Display Drivers Package: Tube Standard Package: 25 Configuration: 7 Segment Interface: BCD Current - Supply: 7 mA Display Type: LED Voltage - Supply: 4.75V ~ 5.25V Mounting Type: Through Hole Package / Case: 16-DIP (0.300", 7.62mm) Supplier Device Package: 16-PDIP Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: SN74LS247NE4,SN74LS2 47NE4 Base Product Number: 74LS247

Win Source Part Number: 1253564-SN74LS247NG4
Category: Integrated Circuits (ICs)>PMIC - Display Drivers
Package: Tube
Standard Package: 25
Configuration: 7 Segment
Interface: BCD
Current - Supply: 7 mA
Display Type: LED
Voltage - Supply: 4.75V ~ 5.25V
Mounting Type: Through Hole
Package / Case: 16-DIP (0.300", 7.62mm)
Supplier Device Package: 16-PDIP
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: SN74LS247NE4,SN74LS247NE4
Base Product Number: 74LS247

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1253564-SN74LS247NG4
Product Name Integrated Circuits (ICs) - PMIC - Display Drivers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

8 V Highly Integrated, Programmable Power Loss Protection Device with 10 A eFuse - ACT4911 - Qorvo
Specs
Type QFN, 28-pin
IQ 1.00E7 µA
Supply Voltage 2.7 to 8 volts
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers
Voltage References - 1900527 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details