The SN74LS247N is a BCD-to-seven-segment
BCD-To-Seven-Segment
IC, DECODER/DRIVER, 74LC247, DIP16; Logic Family / Base Number:74LS247; Logic Type:BCD to 7 Segment Decoder / Driver; No. of Outputs:7Outputs; Logic Case Style:DIP; No. of Pins:16Pins; Supply Voltage Min:4.75V; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Logic Decoders and Demultiplexers | Logic Decoders and Demultiplexers |
| Product Number | SN74LS247N | 29AH7574 |
| Product Name | SN74LS247 BCD-To-Seven-Segment Decoders/Drivers | Ic, Decoder/driver, 74Lc247, Dip16; Logic Family / Base Number Texas Instruments |
| Function | Decoder | Decoder |
| Input Lines | 4 | |
| Output Lines | 7-Segment | Other; 7Outputs |
| Supply Voltage | 4.75 | |
| Package Type | PDIP,SO,SOIC | DIP; DIP |