Texas Instruments CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 5962-8670101JA

Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-CDIP -55 to 125
Request a Quote
Description
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CD54HCT154 is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer designed for applications requiring efficient data routing. It features two enable inputs, E1 and E2, which facilitate demultiplexing and cascading functions. The device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various environments. This decoder/demultiplexer can drive up to 15 LSTTL loads, providing significant power reduction compared to traditional LSTTL logic ICs. It offers balanced propagation delay and transition times, ensuring reliable performance in high-speed applications. The CD54HCT154 is compatible with both LSTTL and CMOS input logic levels, allowing for versatile integration into existing systems. Engineers considering this component should note its robust specifications and operational flexibility, which make it a suitable choice for complex digital circuits requiring efficient signal routing.

Datasheet Summary
Powered by GS/AI

The CD54HCT154 is a high-speed CMOS logic 4-to-16 line decoder/demultiplexer designed for applications requiring efficient data routing. It features two enable inputs, E1 and E2, which facilitate demultiplexing and cascading functions. The device operates over a wide temperature range of -55°C to 125°C and supports supply voltages from 4.5V to 5.5V, making it suitable for various environments. This decoder/demultiplexer can drive up to 15 LSTTL loads, providing significant power reduction compared to traditional LSTTL logic ICs. It offers balanced propagation delay and transition times, ensuring reliable performance in high-speed applications. The CD54HCT154 is compatible with both LSTTL and CMOS input logic levels, allowing for versatile integration into existing systems. Engineers considering this component should note its robust specifications and operational flexibility, which make it a suitable choice for complex digital circuits requiring efficient signal routing.

Suppliers

Company
Product
Description
Supplier Links
CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer - 5962-8670101JA - Texas Instruments
Dallas, TX, United States
CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer
5962-8670101JA
CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 5962-8670101JA
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r 24-CDIP -55 to 125

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer 24-CDIP -55 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Digital demultiplexers & decoders - 5962-8670101JA - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Digital demultiplexers & decoders
5962-8670101JA
Integrated Circuits (ICs) - Digital demultiplexers & decoders 5962-8670101JA
High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexe r

High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer

Supplier's Site

Technical Specifications

  Texas Instruments Acme Chip Technology Co., Limited
Product Category Logic Decoders and Demultiplexers Logic Decoders and Demultiplexers
Product Number 5962-8670101JA 5962-8670101JA
Product Name CD54HCT154 High Speed CMOS Logic 4-to-16 Line Decoder/Demultiplexer Integrated Circuits (ICs) - Digital demultiplexers & decoders
Function Decoder/Demultiplexer Decoder/Demultiplexer
Unlock Full Specs
to access all available technical data

Similar Products

SN54F138 3-Line To 8-Line Decoders/Demultiplexers - SN54F138J - Texas Instruments
Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5
Package Type CDIP,CFP,LCCC
View Details
2 suppliers
CD54HCT138 High Speed CMOS Logic Inverting and Non-Inverting 3-to-8 Line Decoder Demultiplexer - CD54HCT138F3A - Texas Instruments
Specs
Function Decoder/Demultiplexer
Package Type CDIP,DIESALE,WAFERSALE
Logic Family HCT
View Details
2 suppliers
 - 9302FM - Rochester Electronics
Texas Instruments
Specs
Function Decoder
View Details
CD4556B CMOS Dual Binary to 1-of-4 Decoder/Demultiplexer with Outputs Low on Select - CD4556BEE4 - Texas Instruments
Specs
Function Decoder/Demultiplexer
Input Lines 1
Output Lines 4
View Details