Texas Instruments Electronic Wholesale - SN74LS245J SN74LS245J

Description
Manufacturer: Texas Instruments Win Source Part Number: 1254923-SN74LS245J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1254923-SN74LS245J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Wholesale - SN74LS245J - 1254923-SN74LS245J - Win Source Electronics
Laguna Hills, CA, United States
Electronic Wholesale - SN74LS245J
1254923-SN74LS245J
Electronic Wholesale - SN74LS245J 1254923-SN74LS245J
Manufacturer: Texas Instruments Win Source Part Number: 1254923-SN74LS245J Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254923-SN74LS245J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1254923-SN74LS245J
Product Name Electronic Wholesale - SN74LS245J
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8 - 12 GHz 10 Watt Transmit / Receive Module - QPF5010 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8000 to 12000 MHz
View Details