Texas Instruments Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers SN74LS243DR

Description
Win Source Part Number: 1259542-SN74LS243DR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3675-2,-SN74LS24 3DRR,296-3675-1,296- 3675-6R,SN74LS243DRG 4,-296-3675-1,296-36 75-6,SN74LS243DRG4,- 296-3675-1,SN74LS243 DRE4,SN74LS243DRE4,- SN74LS243DRE4,-SN74L S243DRG4 Base Product Number: 74LS243
Request a Quote Datasheet
Description
Win Source Part Number: 1259542-SN74LS243DR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3675-2,-SN74LS24 3DRR,296-3675-1,296- 3675-6R,SN74LS243DRG 4,-296-3675-1,296-36 75-6,SN74LS243DRG4,- 296-3675-1,SN74LS243 DRE4,SN74LS243DRE4,- SN74LS243DRE4,-SN74L S243DRG4 Base Product Number: 74LS243
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1259542-SN74LS243DR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1259542-SN74LS243DR
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1259542-SN74LS243DR
Win Source Part Number: 1259542-SN74LS243DR Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers Series: 74LS Standard Package: 2,500 Mounting: SMD (SMT) Logic Type: Transceiver, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 15mA, 24mA Number of Elements: 1 Number of Bits per Element: 4 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-3675-2,-SN74LS24 3DRR,296-3675-1,296- 3675-6R,SN74LS243DRG 4,-296-3675-1,296-36 75-6,SN74LS243DRG4,- 296-3675-1,SN74LS243 DRE4,SN74LS243DRE4,- SN74LS243DRE4,-SN74L S243DRG4 Base Product Number: 74LS243

Win Source Part Number: 1259542-SN74LS243DR
Category: Integrated Circuits (ICs)>Logic - Buffers, Drivers, Receivers, Transceivers
Series: 74LS
Standard Package: 2,500
Mounting: SMD (SMT)
Logic Type: Transceiver, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 15mA, 24mA
Number of Elements: 1
Number of Bits per Element: 4
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-3675-2,-SN74LS243DRR,296-3675-1,296-3675-6R,SN74LS243DRG4,-296-3675-1,296-3675-6,SN74LS243DRG4,-296-3675-1,SN74LS243DRE4,SN74LS243DRE4,-SN74LS243DRE4,-SN74LS243DRG4
Base Product Number: 74LS243

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - SN74LS243DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Buffers, Drivers, Receivers, Transceivers
SN74LS243DR
Buffers, Drivers, Receivers, Transceivers SN74LS243DR
Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC

Transceiver, Non-Inverting 1 Element 4 Bit per Element Push-Pull Output 14-SOIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category RF Transceivers RF Transceivers
Product Number 1259542-SN74LS243DR SN74LS243DR
Product Name Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Buffers, Drivers, Receivers, Transceivers
Package Type Surface Mount; SMD (SMT) Surface Mount; 14-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 2 Antenna Ports - DW3120 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details