Texas Instruments SN74LS21 Dual 4-input positive-AND gates SN74LS21N

Description
Dual 4-input positive-AND gates 14-PDIP 0 to 70
Request a Quote
Description
Dual 4-input positive-AND gates 14-PDIP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Dual 4-input positive-AND gates in a 14-pin PDIP package with an operating temperature range of 0 to 70 °C.

Datasheet Summary
Powered by GS/AI

Dual 4-input positive-AND gates in a 14-pin PDIP package with an operating temperature range of 0 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS21 Dual 4-input positive-AND gates - SN74LS21N - Texas Instruments
Dallas, TX, United States
SN74LS21 Dual 4-input positive-AND gates
SN74LS21N
SN74LS21 Dual 4-input positive-AND gates SN74LS21N
Dual 4-input positive-AND gates 14-PDIP 0 to 70

Dual 4-input positive-AND gates 14-PDIP 0 to 70

Buy Now Datasheet
 - SN74LS21N - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 2-Func, 4-Input, TTL, PDIP14

AND Gate, LS Series, 2-Func, 4-Input, TTL, PDIP14

Supplier's Site Datasheet
Gates and Inverters - 296-3672-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3672-5-ND
Gates and Inverters 296-3672-5-ND
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now Datasheet
5V Logic IC - 705-SN74LS21N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V Logic IC
705-SN74LS21N
5V Logic IC 705-SN74LS21N
2-Ch 4-Input Bipolar AND Gate IC, 5V, PDIP Product overview: SN74LS21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21N can be used for catalog matching and distributor lookup.

2-Ch 4-Input Bipolar AND Gate IC, 5V, PDIP Product overview: SN74LS21N from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LS21N - 030192-SN74LS21N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS21N
030192-SN74LS21N
Logic - Logic - Gates and Inverters - SN74LS21N 030192-SN74LS21N
Manufacturer: Texas Instruments Win Source Part Number: 030192-SN74LS21N Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-PDIP Dimension: 14-DIP (0.300", 7.62mm) Supply Voltage - Operating: 4.75 V to 5.25 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 030192-SN74LS21N
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Communications & Networking

Buy Now Datasheet
IC GATE AND 2CH 4-INP 14DIP - 815-SN74LS21N - Utmel Electronic Limited
Hong Kong, China
IC GATE AND 2CH 4-INP 14DIP
815-SN74LS21N
IC GATE AND 2CH 4-INP 14DIP 815-SN74LS21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site
Gates and Inverters - SN74LS21N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS21N
Gates and Inverters SN74LS21N
AND Gate IC 2 Channel 14-PDIP

AND Gate IC 2 Channel 14-PDIP

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LS21N
Logic Gates SN74LS21N
Logic Gates Dual 4-Input

Logic Gates Dual 4-Input

Buy Now Datasheet
Logic IC - 71558848 - Radwell International
Willingboro, NJ, United States
Logic IC
71558848
Logic IC 71558848
IC,AND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, DIP-14. FREE 2 YEAR RADWELL WARRANTY

IC,AND GATE, LS SERIES, 2-FUNC, 4-INPUT, TTL, DIP-14. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments - 26AJ9444 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments
26AJ9444
Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments 26AJ9444
IC, LOGIC, 74LS, AND GATE; Logic Family / Base Number:74LS21; Logic Type:AND; Output Current:8mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

IC, LOGIC, 74LS, AND GATE; Logic Family / Base Number:74LS21; Logic Type:AND; Output Current:8mA; No. of Inputs:4; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; Logic Case Style:DIP; No. of Pins:14Pins; Logic IC Family:74LS; RoHS Compliant: Yes

Supplier's Site
Logic - Gates and Inverters - SN74LS21N - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS21N
Logic - Gates and Inverters SN74LS21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS21N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS21N
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS21N
IC GATE AND 2CH 4-INP 14DIP

IC GATE AND 2CH 4-INP 14DIP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Radwell International Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS21N SN74LS21N 296-3672-5-ND 705-SN74LS21N 030192-SN74LS21N 815-SN74LS21N SN74LS21N SN74LS21N 71558848 26AJ9444 SN74LS21N SN74LS21N
Product Name SN74LS21 Dual 4-input positive-AND gates Gates and Inverters 5V Logic IC Logic - Logic - Gates and Inverters - SN74LS21N IC GATE AND 2CH 4-INP 14DIP Gates and Inverters Logic Gates Logic IC Ic, Logic, 74Ls, And Gate; Logic Family / Base Number Texas Instruments Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type AND AND AND AND; AND GATE NOT; AND; AND Gate AND AND; AND Gate AND; AND NOT; AND AND
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75 V ~ 5.25 V 5V; 5V 4.75V ~ 5.25V 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL TTL; TTL
Propagation Delay 15 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0025 mA 0.4000 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 54AC14LM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 6V
Inputs 1
View Details
Logic IC - 705-5414J - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Logic Family TTL/H/L
Inputs 1
Operating Temperature -55 C (-67 F)
View Details
2 suppliers
Gates and Inverters - 54S09DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details