Texas Instruments SN74LS21 Dual 4-input positive-AND gates SN74LS21DR

Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-AND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS21 Dual 4-input positive-AND gates - SN74LS21DR - Texas Instruments
Dallas, TX, United States
SN74LS21 Dual 4-input positive-AND gates
SN74LS21DR
SN74LS21 Dual 4-input positive-AND gates SN74LS21DR
Dual 4-input positive-AND gates 14-SOIC 0 to 70

Dual 4-input positive-AND gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS21DR - 1100029-SN74LS21DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS21DR
1100029-SN74LS21DR
Logic - Logic - Gates and Inverters - SN74LS21DR 1100029-SN74LS21DR
Manufacturer: Texas Instruments Win Source Part Number: 1100029-SN74LS21DR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: AND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100029-SN74LS21DR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: AND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 20ns @ 5V, 15pF
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - SN74LS21DR - Rochester Electronics
Newburyport, MA, United States
AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

AND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5V SOIC Logic IC
705-SN74LS21DR
5V SOIC Logic IC 705-SN74LS21DR
2-ch 4-input AND Gate IC, 5V, 20ns, SOIC Product overview: SN74LS21DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21DR can be used for catalog matching and distributor lookup.

2-ch 4-input AND Gate IC, 5V, 20ns, SOIC Product overview: SN74LS21DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS21DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-38800-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38800-1-ND
Gates and Inverters 296-38800-1-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38800-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38800-6-ND
Gates and Inverters 296-38800-6-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-38800-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-38800-2-ND
Gates and Inverters 296-38800-2-ND
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS21DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS21DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site
Gates and Inverters - SN74LS21DR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LS21DR
Gates and Inverters SN74LS21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS21DR
Logic Gates SN74LS21DR
Logic Gates Dual 4-input Positive-AND Gates

Logic Gates Dual 4-input Positive-AND Gates

Buy Now Datasheet
Logic - Gates and Inverters - SN74LS21DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS21DR
Logic - Gates and Inverters SN74LS21DR
IC GATE AND 2CH 4-INP 14SOIC

IC GATE AND 2CH 4-INP 14SOIC

Supplier's Site Datasheet
Gates and Inverters - SN74LS21DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS21DR
Gates and Inverters SN74LS21DR
AND Gate IC 2 Channel 14-SOIC

AND Gate IC 2 Channel 14-SOIC

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS21DR 1100029-SN74LS21DR SN74LS21DR 705-SN74LS21DR 296-38800-1-ND SN74LS21DR SN74LS21DR SN74LS21DR SN74LS21DR SN74LS21DR
Product Name SN74LS21 Dual 4-input positive-AND gates Logic - Logic - Gates and Inverters - SN74LS21DR 5V SOIC Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Gates and Inverters
Gate Type AND NOT; AND; AND Gate AND AND; AND GATE AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 5V; 5 4.75 V ~ 5.25 V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High) 4.75V ~ 5.25V
Logic Family LS TTL
Propagation Delay 15 ns 20 ns 20 ns 20 ns 20 ns
Operating Current 0.0025 mA 8 mA 8 mA
Unlock Full Specs
to access all available technical data

Similar Products

CD54HC4075 High Speed CMOS Logic Triple 3-Input OR Gates - 5962-87722012A - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - Multi-Function, Configurable - 100104J-MIL - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 5454FM - Acme Chip Technology Co., Limited
Specs
Gate Type NOT; AND
Output Type Single-Ended
IC Package Type Other; 14-CFP
View Details
2 suppliers