NAND Gate IC 2 Channel 14-PDIP
IC GATE NAND 2CH 4-INP 14DIP
NAND Gate IC 2 Channel 14-PDIP
IC GATE NAND 2CH 4-INP 14DIP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LS20NG4-ND | SN74LS20NG4 | SN74LS20NG4 | SN74LS20NG4 |
| Product Name | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NAND | NOT; NAND | NAND; NAND Gate | NAND |
| Supply Voltage | 4.75V ~ 5.25V | 2V (Low), 0.8V (High) | 4.75V ~ 5.25V | |
| Inputs | 4 | 4 | ||
| Propagation Delay | 15 ns | |||
| Low Level Output Current (Sink) | 0.4000 mA | 8 mA |