Texas Instruments SN74LS20 Dual 4-input positive-NAND gates SN74LS20DRG4

Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS20 Dual 4-input positive-NAND gates - SN74LS20DRG4 - Texas Instruments
Dallas, TX, United States
SN74LS20 Dual 4-input positive-NAND gates
SN74LS20DRG4
SN74LS20 Dual 4-input positive-NAND gates SN74LS20DRG4
Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Singapore, Singapore
Dual SOIC Logic IC
705-SN74LS20DRG4
Dual SOIC Logic IC 705-SN74LS20DRG4
Dual 4-Input NAND Gate IC, SOIC-14, 74LS Series Product overview: SN74LS20DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS20DRG4 can be used for catalog matching and distributor lookup.

Dual 4-Input NAND Gate IC, SOIC-14, 74LS Series Product overview: SN74LS20DRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS20DRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Logic - Logic - Gates and Inverters - SN74LS20DRG4 - 1254906-SN74LS20DRG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS20DRG4
1254906-SN74LS20DRG4
Logic - Logic - Gates and Inverters - SN74LS20DRG4 1254906-SN74LS20DRG4
Manufacturer: Texas Instruments Win Source Part Number: 1254906-SN74LS20DRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1254906-SN74LS20DRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LS20DRG4 705-SN74LS20DRG4 1254906-SN74LS20DRG4
Product Name SN74LS20 Dual 4-input positive-NAND gates Dual SOIC Logic IC Logic - Logic - Gates and Inverters - SN74LS20DRG4
Gate Type NAND NAND; NAND GATE NOT
Supply Voltage 5V; 5 5.25V
Logic Family LS
Propagation Delay 22 ns 15 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS03FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54LS51DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
DIP Logic IC - 708-100130DCQR - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family 100K
Operating Temperature 0 C (32 F)
View Details
2 suppliers