Texas Instruments SN74LS20 Dual 4-input positive-NAND gates SN74LS20DR

Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet
Description
Dual 4-input positive-NAND gates 14-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LS20 Dual 4-input positive-NAND gates - SN74LS20DR - Texas Instruments
Dallas, TX, United States
SN74LS20 Dual 4-input positive-NAND gates
SN74LS20DR
SN74LS20 Dual 4-input positive-NAND gates SN74LS20DR
Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Dual 4-input positive-NAND gates 14-SOIC 0 to 70

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LS20DR - 720477-SN74LS20DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LS20DR
720477-SN74LS20DR
Logic - Logic - Gates and Inverters - SN74LS20DR 720477-SN74LS20DR
Manufacturer: Texas Instruments Win Source Part Number: 720477-SN74LS20DR Packaging: Reel Mounting Style: SMD Logic Type: NAND Gate Number of Inputs: 4 Current - Output High, Low: 400μA, 8mA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Supplier Device Package: 14-SOIC Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 14-SOIC Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: 74LS20 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V Current - Quiescent (Maximum): 800μA Max Propagation Delay at V, Max CL: 15ns at 5V, 15pF

Manufacturer: Texas Instruments
Win Source Part Number: 720477-SN74LS20DR
Packaging: Reel
Mounting Style: SMD
Logic Type: NAND Gate
Number of Inputs: 4
Current - Output High, Low: 400μA, 8mA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Supplier Device Package: 14-SOIC
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 14-SOIC
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: 74LS20
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V
Current - Quiescent (Maximum): 800μA
Max Propagation Delay at V, Max CL: 15ns at 5V, 15pF

Buy Now
 - SN74LS20DR - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

NAND Gate, LS Series, 2-Func, 4-Input, TTL, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
5.25V SOIC Logic IC
705-SN74LS20DR
5.25V SOIC Logic IC 705-SN74LS20DR
2-Ch 4-In NAND Gate IC, 4.75-5.25V, 15ns, SOIC Product overview: SN74LS20DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS20DR can be used for catalog matching and distributor lookup.

2-Ch 4-In NAND Gate IC, 4.75-5.25V, 15ns, SOIC Product overview: SN74LS20DR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.25V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.25V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS20DR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-3669-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3669-6-ND
Gates and Inverters 296-3669-6-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3669-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3669-2-ND
Gates and Inverters 296-3669-2-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Gates and Inverters - 296-3669-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-3669-1-ND
Gates and Inverters 296-3669-1-ND
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LS20DR
Logic Gates SN74LS20DR
Logic Gates Dual 4-input Positive-NAND gates

Logic Gates Dual 4-input Positive-NAND gates

Buy Now Datasheet
Gates and Inverters - SN74LS20DR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LS20DR
Gates and Inverters SN74LS20DR
NAND Gate IC 2 Channel 14-SOIC

NAND Gate IC 2 Channel 14-SOIC

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LS20DR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LS20DR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LS20DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site
Logic - Gates and Inverters - SN74LS20DR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LS20DR
Logic - Gates and Inverters SN74LS20DR
IC GATE NAND 2CH 4-INP 14SOIC

IC GATE NAND 2CH 4-INP 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LS20DR 720477-SN74LS20DR SN74LS20DR 705-SN74LS20DR 296-3669-6-ND SN74LS20DR SN74LS20DR SN74LS20DR SN74LS20DR
Product Name SN74LS20 Dual 4-input positive-NAND gates Logic - Logic - Gates and Inverters - SN74LS20DR 5.25V SOIC Logic IC Gates and Inverters Logic Gates Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters
Gate Type NAND NOT; NAND; NAND Gate AND; NAND NAND; NAND GATE NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage 5V; 5 4.75V ~ 5.25V 5.25V 4.75V ~ 5.25V 4.75V ~ 5.25V 2V (Low), 0.8V (High)
Logic Family LS TTL
Propagation Delay 22 ns 15 ns 15 ns 15 ns
Operating Current 0.0110 mA 8 mA 0.8000 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54HC32-SP Quadruple 2-Input Positive-OR Gates - 5962-8404501VCA - Texas Instruments
Specs
Gate Type OR
Logic Family HC
Propagation Delay 150 ns
View Details
Gates and Inverters - 54LS30LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
Integrated Circuits (ICs) - Logic - Gates and Inverters - Multi-Function, Configurable - 100302J-QMLV - Acme Chip Technology Co., Limited
Specs
Gate Type OR; NOR
IC Package Type Other; Through Hole
View Details
2 suppliers