IC INV 6-CIR 6-IN 14-SO
Inverter IC 6 Channel Schmitt Trigger 14-SO
IC INVERT SCHMITT 6CH 6-INP 14SO
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 296-SN74LS19ANS-ND | SN74LS19ANS | SN74LS19ANS |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |
| Inputs | 6 | 6 | |
| Features | Schmitt Trigger | ||
| Propagation Delay | 30 ns |