Manufacturer: Texas Instruments
Win Source Part Number: 117741-SN74LS19AN
Packaging: Tube/Rail
Features: Schmitt Trigger
Number of Circuits: 6
Mounting: Through Hole
Logic Type: Inverter
Number of Inputs: 6
Current - Output High, Low: 400μA, 8mA
Max Propagation Delay @ V, Max CL: 30ns @ 5V, 15pF
Logic Level - Low: 0.75V
Logic Level - High: 2.15V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 14-PDIP
Dimension: 14-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
Hex Schmitt Trigger Inverter, 6-Gate, 5V, PDIP Product overview: SN74LS19AN from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LS19AN can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel Schmitt Trigger 14-PDIP
IC INVERT SCHMITT 6CH 1INP 14DIP
IC INVERT SCHMITT 6CH 6-IN 14DIP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 117741-SN74LS19AN | 296-33976-5-ND | 705-SN74LS19AN | SN74LS19AN | SN74LS19AN | SN74LS19AN |
| Product Name | Logic - Logic - Gates and Inverters - SN74LS19AN | Gates and Inverters | 5V Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT; Inverter | NOT | NOT; Buffer, Inverter, Schmitt Trigger | NOT; Inverter | NOT | NOT |
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 5.25V | 4.75V ~ 5.25V | 2.15V (Low), 0.75V (High) | |
| Inputs | 6 | 1 | 1 | 1 | ||
| Propagation Delay | 30 ns | 30 ns | 30 ns | |||
| Low Level Output Current (Sink) | 8 mA | 0.4000 mA | 8 mA |