Texas Instruments Logic - Logic - Counters, Dividers - SN74LS196DR SN74LS196DR

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095064-SN74LS196DR Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095064-SN74LS196DR Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LS196DR - 1095064-SN74LS196DR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS196DR
1095064-SN74LS196DR
Logic - Logic - Counters, Dividers - SN74LS196DR 1095064-SN74LS196DR
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095064-SN74LS196DR Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095064-SN74LS196DR
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1095064-SN74LS196DR
Product Name Logic - Logic - Counters, Dividers - SN74LS196DR
Package Type SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Counter - 750-404/040-003 - WAGO
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
CD40103B CMOS 8-Stage Presettable 8-Bit Binary Synchronous Down Counter - CD40103BNSR - Texas Instruments
Specs
Features Presettable
Counter Category Synchronous
Supply Voltage 3V; 5V; 18
View Details
6 suppliers
14-stage binary ripple counter with oscillator - 74HCT4060BQ,115 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
6 suppliers