Texas Instruments SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear SN74LS193DG4

Description
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70
Request a Quote
Description
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Synchronous 4-bit up/down counters with dual clock and clear, available in 16-pin SOIC package with operating temperature range of 0 to 70 °C.

Datasheet Summary
Powered by GS/AI

Synchronous 4-bit up/down counters with dual clock and clear, available in 16-pin SOIC package with operating temperature range of 0 to 70 °C.

Suppliers

Company
Product
Description
Supplier Links
SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear - SN74LS193DG4 - Texas Instruments
Dallas, TX, United States
SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear
SN74LS193DG4
SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear SN74LS193DG4
Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70

Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear 16-SOIC 0 to 70

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Logic Counters
Product Number SN74LS193DG4
Product Name SN74LS193 Synchronous 4-Bit Up/Down Binary Counters With Dual Clock and Clear
Counter Category Synchronous
Counter Direction Bidirectional
Supply Voltage 5V; 5.25
Package Type PDIP,SO,SOIC
Logic Family LS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Counters, Dividers - 93L10DM - Acme Chip Technology Co., Limited
Specs
Package Type 16-CDIP (0.300, 7.62mm)
View Details
2 suppliers
CD4059A-MIL CMOS Programmable Divide-by-N Counter - CD4059AD3 - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 18
Package Type CDIP SB,WAFERSALE
View Details
3 suppliers
CD4026B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Display Enable - CD4026BNSR - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
6 suppliers