Texas Instruments Logic - Logic - Counters, Dividers - SN74LS192N SN74LS192N

Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095059-SN74LS192N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter
Request a Quote
Description
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095059-SN74LS192N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - SN74LS192N - 1095059-SN74LS192N - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - SN74LS192N
1095059-SN74LS192N
Logic - Logic - Counters, Dividers - SN74LS192N 1095059-SN74LS192N
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095059-SN74LS192N Mounting: SMD (SMT) Categories: Logic - Counters,Dividers Case / Package: PDIP Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Shortage Lead Free: Contains Lead RoHS: Non-Compliant Logic Function: Counter

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095059-SN74LS192N
Mounting: SMD (SMT)
Categories: Logic - Counters,Dividers
Case / Package: PDIP
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Shortage
Lead Free: Contains Lead
RoHS: Non-Compliant
Logic Function: Counter

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 1095059-SN74LS192N
Product Name Logic - Logic - Counters, Dividers - SN74LS192N
Package Type DIP; PDIP; PDIP
Unlock Full Specs
to access all available technical data

Similar Products

CD4059A CMOS Programmable Divide-by-N Counter - CD4059AM - Texas Instruments
Specs
Features Programmable
Supply Voltage 3V; 5V; 18
Package Type PDIP,SOIC
View Details
7 suppliers
Counter - 2 Up/Down Counters - 750-638 - WAGO
Specs
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
 - 74LVC163D,112 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SO16
View Details
4 suppliers